Glenair, Inc. Connectors, Interconnects - Circular Connectors 463BS002UC1604F3A

Description
Win Source Part Number: 1101970-463BS002UC16 04F3A Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-463BS002UC1604F 3A
Request a Quote
Description
Win Source Part Number: 1101970-463BS002UC16 04F3A Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-463BS002UC1604F 3A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1101970-463BS002UC1604F3A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1101970-463BS002UC1604F3A
Connectors, Interconnects - Circular Connectors 1101970-463BS002UC1604F3A
Win Source Part Number: 1101970-463BS002UC16 04F3A Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-463BS002UC1604F 3A

Win Source Part Number: 1101970-463BS002UC1604F3A
Category: Connectors, Interconnects>Circular Connectors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Glenair
Other Names: 3937-463BS002UC1604F3A

Buy Now
Connector Glenair - 07AJ5735 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
07AJ5735
Connector Glenair 07AJ5735
Connector

Connector

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1101970-463BS002UC1604F3A 07AJ5735
Product Name Connectors, Interconnects - Circular Connectors Connector Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details