Glenair, Inc. Connectors, Interconnects - Circular Connectors - Adapters 447FL105NF2206K

Description
Win Source Part Number: 1148381-447FL105NF22 06K Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-447FL105NF2206K
Request a Quote
Description
Win Source Part Number: 1148381-447FL105NF22 06K Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-447FL105NF2206K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Adapters - 1148381-447FL105NF2206K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Adapters
1148381-447FL105NF2206K
Connectors, Interconnects - Circular Connectors - Adapters 1148381-447FL105NF2206K
Win Source Part Number: 1148381-447FL105NF22 06K Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Glenair Other Names: 3937-447FL105NF2206K

Win Source Part Number: 1148381-447FL105NF2206K
Category: Connectors, Interconnects>Circular Connectors - Adapters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Glenair
Other Names: 3937-447FL105NF2206K

Buy Now
Connector Glenair - 06AJ8835 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
06AJ8835
Connector Glenair 06AJ8835
Connector

Connector

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1148381-447FL105NF2206K 06AJ8835
Product Name Connectors, Interconnects - Circular Connectors - Adapters Connector Glenair
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details