Glenair, Inc. Connector Backshell 380FS018N1208DA4

Description
Mil-Spec Circular Backshell
Request a Quote
Description
Mil-Spec Circular Backshell
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector Backshell
380FS018N1208DA4
Connector Backshell 380FS018N1208DA4
Mil-Spec Circular Backshell

Mil-Spec Circular Backshell

Buy Now
Connector Glenair - 05AJ4360 - Newark, An Avnet Company
Chicago, IL, United States
Connector Glenair
05AJ4360
Connector Glenair 05AJ4360
Connector

Connector

Supplier's Site
Connector Accessory Glenair - 93AJ1405 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory Glenair
93AJ1405
Connector Accessory Glenair 93AJ1405
CONNECTOR ACCESSORY

CONNECTOR ACCESSORY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 380FS018N1208DA4 05AJ4360
Product Name Connector Backshell Connector Glenair
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C12 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details