Glenair, Inc. Unspecified Connectors 280-018P1S9MEGN

Description
HIPER-D - RECTANGULAR CONN
Request a Quote Datasheet
Description
HIPER-D - RECTANGULAR CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
280-018P1S9MEGN
Unspecified Connectors 280-018P1S9MEGN
HIPER-D - RECTANGULAR CONN

HIPER-D - RECTANGULAR CONN

Buy Now
D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Glenair - 29AJ3648 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Glenair
29AJ3648
D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Glenair 29AJ3648
D SUB CONN, PLUG, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:HiPer-D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:HiPer-D Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 280-018P1S9MEGN 29AJ3648
Product Name Unspecified Connectors D Sub Conn, Plug, De, 9Pos, Crimp; D Sub Connector Type Glenair
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details