102-078-016R -- CONNECTOR GLENAIR
Glenair, Inc.
Connector Glenair
102-078-016R
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02AJ5314 |
|
Product Name
|
Connector Glenair |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers