100-001B125 -- CONNECTOR GLENAIR
Glenair, Inc.
Connector Glenair
100-001B125
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02AJ5130 |
|
Product Name
|
Connector Glenair |
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers