Two slim and unobtrusive heaters that respond to very small changes in room temperature.
Sensitive thermostat with frost protection setting. Lockable control panel cover. 1.25kW and 2kW versions. 1.25kW model is splash-proof. 230Vac mains operated
Heat Type = Convection
Maximum Output Power = 1.25kW
Mounting = Wall Mounted
Control Type = Thermostat
Height = 430mm
Width = 690mm
Depth = 108mm
Dimensions = 430 x 690 x 108mm
Power Settings = 2
RS Components, Ltd. | |
---|---|
Product Category | Industrial Heaters |
Product Number | 172802 |
Heater Type | Air Heater; Radiant Heater; RoomSpace |