Glas-Col, LLC Stainless Steel Sheathed Thermocouple 108A TT-1/4-12TFE

Description
Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion resistance. Standard Sheath material for thermocouples is 316 Stainless Steel. Inconel 600 and 304 Stainless Steel are also available. Consult the factory. To order a size not shown, indicate the diameter of the sheath and the length. All thermocouples come standard with a 72 inch, PTFFE insulated lead. Longer lead lengths can also be ordered. Special angles can be fabricated into the thermocouple.
Description
Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion resistance. Standard Sheath material for thermocouples is 316 Stainless Steel. Inconel 600 and 304 Stainless Steel are also available. Consult the factory. To order a size not shown, indicate the diameter of the sheath and the length. All thermocouples come standard with a 72 inch, PTFFE insulated lead. Longer lead lengths can also be ordered. Special angles can be fabricated into the thermocouple.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Sheathed Thermocouple - 108A TT-1/4-12TFE - Glas-Col, LLC
Terre Haute, IN, USA
Stainless Steel Sheathed Thermocouple
108A TT-1/4-12TFE
Stainless Steel Sheathed Thermocouple 108A TT-1/4-12TFE
Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion resistance. Standard Sheath material for thermocouples is 316 Stainless Steel. Inconel 600 and 304 Stainless Steel are also available. Consult the factory. To order a size not shown, indicate the diameter of the sheath and the length. All thermocouples come standard with a 72 inch, PTFFE insulated lead. Longer lead lengths can also be ordered. Special angles can be fabricated into the thermocouple.

Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion resistance.

  • Standard Sheath material for thermocouples is 316 Stainless Steel. Inconel 600 and 304 Stainless Steel are also available. Consult the factory.
  • To order a size not shown, indicate the diameter of the sheath and the length.
  • All thermocouples come standard with a 72 inch, PTFFE insulated lead. Longer lead lengths can also be ordered.
  • Special angles can be fabricated into the thermocouple.
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Thermocouple Temperature Probes
Product Number 108A TT-1/4-12TFE
Product Name Stainless Steel Sheathed Thermocouple
Sensed Temperature -148 to 752 F (-100 to 400 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type T
Element Configuration Single Element
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data