Glas-Col, LLC Stainless Steel Sheathed Thermocouple 108A TK-1/4-30

Description
Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion resistance. Standard Sheath material for thermocouples is 316 Stainless Steel. Inconel 600 and 304 Stainless Steel are also available. Consult the factory. To order a size not shown, indicate the diameter of the sheath and the length. All thermocouples come standard with a 72 inch, PTFFE insulated lead. Longer lead lengths can also be ordered. Special angles can be fabricated into the thermocouple.
Description
Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion resistance. Standard Sheath material for thermocouples is 316 Stainless Steel. Inconel 600 and 304 Stainless Steel are also available. Consult the factory. To order a size not shown, indicate the diameter of the sheath and the length. All thermocouples come standard with a 72 inch, PTFFE insulated lead. Longer lead lengths can also be ordered. Special angles can be fabricated into the thermocouple.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Sheathed Thermocouple - 108A TK-1/4-30 - Glas-Col, LLC
Terre Haute, IN, USA
Stainless Steel Sheathed Thermocouple
108A TK-1/4-30
Stainless Steel Sheathed Thermocouple 108A TK-1/4-30
Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion resistance. Standard Sheath material for thermocouples is 316 Stainless Steel. Inconel 600 and 304 Stainless Steel are also available. Consult the factory. To order a size not shown, indicate the diameter of the sheath and the length. All thermocouples come standard with a 72 inch, PTFFE insulated lead. Longer lead lengths can also be ordered. Special angles can be fabricated into the thermocouple.

Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion resistance.

  • Standard Sheath material for thermocouples is 316 Stainless Steel. Inconel 600 and 304 Stainless Steel are also available. Consult the factory.
  • To order a size not shown, indicate the diameter of the sheath and the length.
  • All thermocouples come standard with a 72 inch, PTFFE insulated lead. Longer lead lengths can also be ordered.
  • Special angles can be fabricated into the thermocouple.
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Thermocouple Temperature Probes
Product Number 108A TK-1/4-30
Product Name Stainless Steel Sheathed Thermocouple
Sensed Temperature -58 to 1832 F (-50 to 1000 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type K
Element Configuration Single Element
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
1-channel extension type K with PUR thermocouple cable and miniature plug / miniature socket, suitable for cable tracks -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 194 F (-25 to 90 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1417 inch (3.6 mm)
View Details
 - 3429139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details