Glas-Col, LLC Inhalation Exposure System 099C A4224

Description
The Inhalation Exposure System provides reproducible animal exposure to droplet-borne contaminants and infectious agents. It also produces deep-lung infections that more closely simulate real-world circumstances. The system allows you to vary the concentration of airborne pathogens, the rate of air flow, and the length of exposure, so experiments can be reproduced accurately and adjusted easily. UV lamps and an air incinerator for decontamination provide additional protection in the lab. The system is a whole-body exposure chamber for the quantitative experimental infection of animals by inhalation of air bearing the pathogenic agent. The heart of the system is the nebulizer-venturi unit into which the suspension is introduced. Air under pressure atomizes the suspension, which is mixed with filtered room air drawn into the system by a suction beyond the decontamination system. By varying the number of micro-organisms in the suspension, the proportion of bacteria-bearing nuclei can be varied. The system permits control of the volume of air moving through the chamber per unit time. The animals are placed in a compartmented mesh basket within the chamber. Compressed air and vacuum pumps, along with the necessary controls and flow indicators, are built into the system. A programmable control is used to time the preheat, nebulizing, cloud decay, and decontamination periods. A filter and ultraviolet lamps are provided for cleaning the system. The control regulates the operating cycle of the Inhalation Exposure System, which consists of four periods with preset times: Preheat: 15 Minutes Nebulizing: 30 Minutes Cloud Decay: 30 Minutes Decontamination: 15 Minutes If these time are not suitable for your application, you may easily enter alternate times by using the keypad. The Inhalation Exposure System provides whole-body exposure for 100 mice, 15-20 quinea pigs, or five rabbits.
Description
The Inhalation Exposure System provides reproducible animal exposure to droplet-borne contaminants and infectious agents. It also produces deep-lung infections that more closely simulate real-world circumstances. The system allows you to vary the concentration of airborne pathogens, the rate of air flow, and the length of exposure, so experiments can be reproduced accurately and adjusted easily. UV lamps and an air incinerator for decontamination provide additional protection in the lab. The system is a whole-body exposure chamber for the quantitative experimental infection of animals by inhalation of air bearing the pathogenic agent. The heart of the system is the nebulizer-venturi unit into which the suspension is introduced. Air under pressure atomizes the suspension, which is mixed with filtered room air drawn into the system by a suction beyond the decontamination system. By varying the number of micro-organisms in the suspension, the proportion of bacteria-bearing nuclei can be varied. The system permits control of the volume of air moving through the chamber per unit time. The animals are placed in a compartmented mesh basket within the chamber. Compressed air and vacuum pumps, along with the necessary controls and flow indicators, are built into the system. A programmable control is used to time the preheat, nebulizing, cloud decay, and decontamination periods. A filter and ultraviolet lamps are provided for cleaning the system. The control regulates the operating cycle of the Inhalation Exposure System, which consists of four periods with preset times: Preheat: 15 Minutes Nebulizing: 30 Minutes Cloud Decay: 30 Minutes Decontamination: 15 Minutes If these time are not suitable for your application, you may easily enter alternate times by using the keypad. The Inhalation Exposure System provides whole-body exposure for 100 mice, 15-20 quinea pigs, or five rabbits.

Suppliers

Company
Product
Description
Supplier Links
Inhalation Exposure System - 099C A4224 - Glas-Col, LLC
Terre Haute, IN, USA
Inhalation Exposure System
099C A4224
Inhalation Exposure System 099C A4224
The Inhalation Exposure System provides reproducible animal exposure to droplet-borne contaminants and infectious agents. It also produces deep-lung infections that more closely simulate real-world circumstances. The system allows you to vary the concentration of airborne pathogens, the rate of air flow, and the length of exposure, so experiments can be reproduced accurately and adjusted easily. UV lamps and an air incinerator for decontamination provide additional protection in the lab. The system is a whole-body exposure chamber for the quantitative experimental infection of animals by inhalation of air bearing the pathogenic agent. The heart of the system is the nebulizer-venturi unit into which the suspension is introduced. Air under pressure atomizes the suspension, which is mixed with filtered room air drawn into the system by a suction beyond the decontamination system. By varying the number of micro-organisms in the suspension, the proportion of bacteria-bearing nuclei can be varied. The system permits control of the volume of air moving through the chamber per unit time. The animals are placed in a compartmented mesh basket within the chamber. Compressed air and vacuum pumps, along with the necessary controls and flow indicators, are built into the system. A programmable control is used to time the preheat, nebulizing, cloud decay, and decontamination periods. A filter and ultraviolet lamps are provided for cleaning the system. The control regulates the operating cycle of the Inhalation Exposure System, which consists of four periods with preset times: Preheat: 15 Minutes Nebulizing: 30 Minutes Cloud Decay: 30 Minutes Decontamination: 15 Minutes If these time are not suitable for your application, you may easily enter alternate times by using the keypad. The Inhalation Exposure System provides whole-body exposure for 100 mice, 15-20 quinea pigs, or five rabbits.

The Inhalation Exposure System provides reproducible animal exposure to droplet-borne contaminants and infectious agents. It also produces deep-lung infections that more closely simulate real-world circumstances.

The system allows you to vary the concentration of airborne pathogens, the rate of air flow, and the length of exposure, so experiments can be reproduced accurately and adjusted easily. UV lamps and an air incinerator for decontamination provide additional protection in the lab.

The system is a whole-body exposure chamber for the quantitative experimental infection of animals by inhalation of air bearing the pathogenic agent. The heart of the system is the nebulizer-venturi unit into which the suspension is introduced. Air under pressure atomizes the suspension, which is mixed with filtered room air drawn into the system by a suction beyond the decontamination system. By varying the number of micro-organisms in the suspension, the proportion of bacteria-bearing nuclei can be varied. The system permits control of the volume of air moving through the chamber per unit time.

The animals are placed in a compartmented mesh basket within the chamber. Compressed air and vacuum pumps, along with the necessary controls and flow indicators, are built into the system. A programmable control is used to time the preheat, nebulizing, cloud decay, and decontamination periods. A filter and ultraviolet lamps are provided for cleaning the system.

The control regulates the operating cycle of the Inhalation Exposure System, which consists of four periods with preset times:

Preheat: 15 Minutes
Nebulizing: 30 Minutes
Cloud Decay: 30 Minutes
Decontamination: 15 Minutes

If these time are not suitable for your application, you may easily enter alternate times by using the keypad. The Inhalation Exposure System provides whole-body exposure for 100 mice, 15-20 quinea pigs, or five rabbits.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Environmental Test Chambers and Rooms
Product Number 099C A4224
Product Name Inhalation Exposure System
Configuration Floor
Parameters Exposes To Contaminants
Features Programmable; Shelves
Capacity 5.0 cubic feet (142 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chambers - High Performance Model - ZP(HP)-8-3.5-3.5-SC/AC* - Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity (optional feature)
Features Alarm; Humidity Control (optional feature); Programmable; Logger; Recorder (optional feature); Shelves
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
High-low Temp. (Humidity) explosion proof Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Features Lights; Windows
Temperature Control Heating; Cooling
View Details
TESTA Walk-In BT -  - Aralab
Specs
Configuration Floor; Walk-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights; Windows
View Details