GL Communications, Inc. Channel Associated Signaling Simulator XX625

Description
Channel Associated Signaling (CAS) is a method of signaling in telephone networks where each channel or timeslot carrying speech also carries with it the signaling and addressing to set up and tear down that same channel. This is referred to as "in-band" signaling. Various types of CAS signaling types include Loopstart, Groundstart, Feature Group D (FGD), Winkstart, E1 MFCR2, and others. GL's Channel Associated Signaling (CAS) simulator is a client-side application that works along with the GL's T1/E1 Analyzer Cards and Windows Client/Server software. It is an optional application that simulates and analyzes any user-defined CAS protocols by providing signaling bit transitions and forward/backward frequency digits and tones. In order to easily create the user-defined CAS scripts, the CAS simulator includes a script editor. Multiple user-defined protocols may be defined for each of the digital T1/E1 trunks associated with the GL analysis boards. In addition to generating/receiving CAS calls, the CAS simulator also processes the receipt of Dialed Number Identification Service (DNIS) and Automatic Number Identification (ANI) information. CAS emulation is also available with GL's Message Automation and Protocol Simulation (MAPS™). MAPS™ is a multi-protocol, multi-technology platform used for the emulation of a variety of communication protocols over IP, TDM, and Wireless networks. MAPS™ CAS can automate the testing procedure allowing the users to establish calls, and send/receive TDM traffic such as DTMF/MF digits, Tones, Fax, and Voice. In addition, GL supports various E1 MFCR2 analysis and simulation solutions. For more information, visit MFC-R2 Analysis and Emulation webpage. Supported Protocols E1 MFC-R2 (All variants, fully/semi compelled) E1 European Digital CAS (EUC), Digital E & M, International Wink Start E1 AP2 (Australian P2 protocol) T1 Winkstart (R1 wink) T1 Loopstart, Groundstart, Immediate Start, Feature Group D Any User-Defined CAS Protocol Main Features Accesses the T1 (or E1) analyzer remotely Supports called number and calling number identification Customized signaling for each channel through scripts Ready-to-use scripts for quick testing
Datasheet
Description
Channel Associated Signaling (CAS) is a method of signaling in telephone networks where each channel or timeslot carrying speech also carries with it the signaling and addressing to set up and tear down that same channel. This is referred to as "in-band" signaling. Various types of CAS signaling types include Loopstart, Groundstart, Feature Group D (FGD), Winkstart, E1 MFCR2, and others. GL's Channel Associated Signaling (CAS) simulator is a client-side application that works along with the GL's T1/E1 Analyzer Cards and Windows Client/Server software. It is an optional application that simulates and analyzes any user-defined CAS protocols by providing signaling bit transitions and forward/backward frequency digits and tones. In order to easily create the user-defined CAS scripts, the CAS simulator includes a script editor. Multiple user-defined protocols may be defined for each of the digital T1/E1 trunks associated with the GL analysis boards. In addition to generating/receiving CAS calls, the CAS simulator also processes the receipt of Dialed Number Identification Service (DNIS) and Automatic Number Identification (ANI) information. CAS emulation is also available with GL's Message Automation and Protocol Simulation (MAPS™). MAPS™ is a multi-protocol, multi-technology platform used for the emulation of a variety of communication protocols over IP, TDM, and Wireless networks. MAPS™ CAS can automate the testing procedure allowing the users to establish calls, and send/receive TDM traffic such as DTMF/MF digits, Tones, Fax, and Voice. In addition, GL supports various E1 MFCR2 analysis and simulation solutions. For more information, visit MFC-R2 Analysis and Emulation webpage. Supported Protocols E1 MFC-R2 (All variants, fully/semi compelled) E1 European Digital CAS (EUC), Digital E & M, International Wink Start E1 AP2 (Australian P2 protocol) T1 Winkstart (R1 wink) T1 Loopstart, Groundstart, Immediate Start, Feature Group D Any User-Defined CAS Protocol Main Features Accesses the T1 (or E1) analyzer remotely Supports called number and calling number identification Customized signaling for each channel through scripts Ready-to-use scripts for quick testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Associated Signaling Simulator - XX625 - GL Communications, Inc.
Gaithersburg, MD, United States
Channel Associated Signaling Simulator
XX625
Channel Associated Signaling Simulator XX625
Channel Associated Signaling (CAS) is a method of signaling in telephone networks where each channel or timeslot carrying speech also carries with it the signaling and addressing to set up and tear down that same channel. This is referred to as "in-band" signaling. Various types of CAS signaling types include Loopstart, Groundstart, Feature Group D (FGD), Winkstart, E1 MFCR2, and others. GL's Channel Associated Signaling (CAS) simulator is a client-side application that works along with the GL's T1/E1 Analyzer Cards and Windows Client/Server software. It is an optional application that simulates and analyzes any user-defined CAS protocols by providing signaling bit transitions and forward/backward frequency digits and tones. In order to easily create the user-defined CAS scripts, the CAS simulator includes a script editor. Multiple user-defined protocols may be defined for each of the digital T1/E1 trunks associated with the GL analysis boards. In addition to generating/receiving CAS calls, the CAS simulator also processes the receipt of Dialed Number Identification Service (DNIS) and Automatic Number Identification (ANI) information. CAS emulation is also available with GL's Message Automation and Protocol Simulation (MAPS™). MAPS™ is a multi-protocol, multi-technology platform used for the emulation of a variety of communication protocols over IP, TDM, and Wireless networks. MAPS™ CAS can automate the testing procedure allowing the users to establish calls, and send/receive TDM traffic such as DTMF/MF digits, Tones, Fax, and Voice. In addition, GL supports various E1 MFCR2 analysis and simulation solutions. For more information, visit MFC-R2 Analysis and Emulation webpage. Supported Protocols E1 MFC-R2 (All variants, fully/semi compelled) E1 European Digital CAS (EUC), Digital E & M, International Wink Start E1 AP2 (Australian P2 protocol) T1 Winkstart (R1 wink) T1 Loopstart, Groundstart, Immediate Start, Feature Group D Any User-Defined CAS Protocol Main Features Accesses the T1 (or E1) analyzer remotely Supports called number and calling number identification Customized signaling for each channel through scripts Ready-to-use scripts for quick testing

Channel Associated Signaling (CAS) is a method of signaling in telephone networks where each channel or timeslot carrying speech also carries with it the signaling and addressing to set up and tear down that same channel. This is referred to as "in-band" signaling. Various types of CAS signaling types include Loopstart, Groundstart, Feature Group D (FGD), Winkstart, E1 MFCR2, and others.

GL's Channel Associated Signaling (CAS) simulator is a client-side application that works along with the GL's T1/E1 Analyzer Cards and Windows Client/Server software. It is an optional application that simulates and analyzes any user-defined CAS protocols by providing signaling bit transitions and forward/backward frequency digits and tones. In order to easily create the user-defined CAS scripts, the CAS simulator includes a script editor. Multiple user-defined protocols may be defined for each of the digital T1/E1 trunks associated with the GL analysis boards. In addition to generating/receiving CAS calls, the CAS simulator also processes the receipt of Dialed Number Identification Service (DNIS) and Automatic Number Identification (ANI) information.

CAS emulation is also available with GL's Message Automation and Protocol Simulation (MAPS™). MAPS™ is a multi-protocol, multi-technology platform used for the emulation of a variety of communication protocols over IP, TDM, and Wireless networks. MAPS™ CAS can automate the testing procedure allowing the users to establish calls, and send/receive TDM traffic such as DTMF/MF digits, Tones, Fax, and Voice.

In addition, GL supports various E1 MFCR2 analysis and simulation solutions. For more information, visit MFC-R2 Analysis and Emulation webpage.

Supported Protocols

  • E1 MFC-R2 (All variants, fully/semi compelled)
  • E1 European Digital CAS (EUC), Digital E & M, International Wink Start
  • E1 AP2 (Australian P2 protocol)
  • T1 Winkstart (R1 wink)
  • T1 Loopstart, Groundstart, Immediate Start, Feature Group D
  • Any User-Defined CAS Protocol

Main Features

  • Accesses the T1 (or E1) analyzer remotely
  • Supports called number and calling number identification
  • Customized signaling for each channel through scripts
  • Ready-to-use scripts for quick testing
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number XX625
Product Name Channel Associated Signaling Simulator
Network Protocol CAS
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 10-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1095A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 10
Port Type USB
View Details
Network Testers - 4629267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Ftp, utp
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Bit Error Rate Tester - BERTScope BSX Series - Tektronix, Inc.
Specs
Equipment Type Bit-Error Rate Testers
Network Protocol Serial; RS232; RS422; RS485; PCIe Gen3/Gen4, USB 3.1 SSP
Form Factor Desktop
View Details