GL's Windows Client/Server software allows the user of T1/E1 analysis cards, the capability of remote operation, automation, and multi-site connectivity. T1/E1 Cards in a Server are easily controlled through software Clients at remote or local sites via TCP/IP sockets. Connectivity can be via Dial-Up, LAN, WAN, or more typically the Internet. Server software can run multiple tasks simultaneously at the request of the Client software. Server software is supported on Windows® XP, Vista and 7.
Now, Windows Client Server (xx600) is available as a part of T1/E1 analyzer basic applications. However, with additional licenses, various modules can be obtained to suit a wide range of testing requirements. A list of WCS Modules is given below.
Typical applications include:
Supports unframed transmission and reception of signals
Intrusive / Non-Intrusive T1/E1 Testing
Performance monitoring and testing of multiple site locations from a single client
Shared use of T1/E1 test equipment from multiple client locations
Automated factory testing on production lines
Simultaneous testing of high capacity T1/E1 systems through a single client
Integration of T1/E1 testing into more complex testing systems
Monitoring Tasks
Monitor Signaling Bits – WaitSigBits Module
Detect and report DTMF/MF/MFC-R2 digits on channels as they occur
Precision Delay Measurement
Traffic Classifier
Collection of call records from remote locations based on signaling (SS7, CAS, ISDN, etc.)
Monitor, report, and record alarms at various sites every two seconds or as they occur
Record / Playback functions
File based Record/Playback
Client Data Tx Rx
Intrusive Testing
Supports auto and manual error insertions along with Bulk delay to apply delay on the entire T1/E1 trunk.
Dual VF Tx Rx (earlier called as Simplified Audio Client) to perform analog Tx/Rx and Digital T1 testing functionalities
Simple modifiable scripts to run each and every G.168 tests
Perform BERT on selected timeslots involving multiple paths simultaneously
Optional applications - (requires additional licenses)
Jitter Generation, Measurement and Pulse Mask
SS1 Signaling Analysis and Emulation
SS7 and ISDN Decode Agent
Remote Protocol Analyzers to remotely analyze SS7, ISDN, GR303, V5, HDLC, and Frame Relay protocols
Fax Emulation – 2 to 120 Fax Ports
DSP Operations (requires additional licenses)
Supports Static DSP commands for Amplification/Attenu
ation, Delay, Filter, File Tx/Rx, Logical operations, Echo Cancel, and more. The enhanced Tone detection, ADSI (Analog Data Services Interface ) commands support Caller ID detection including CID, CIDCW (Call Waiting), VMWI (Visual Message Waiting Indicator) signal types.
Dynamic DSP Capability
Supports following protocol emulation applications:
MAPS™ SS7
MAPS™ SS7 Conformance
MAPS™ MAP
MAPS™ ISDN, ISDN Emulator
MAPS™ CAS, CAS Emulator
MAPS™ CAP
MAPS™ FXO FXS
MAPS™ MLPPP, MLPPP Emulator
MAPS™ GSM A
MAPS™ GSM Abis
MAPS™ INAP
Other Protocol Emulation Modules - HDLC, T1-facility data link, E1-maintenance data link, MLPPP, ATM, ISDN, Multi-link Frame Relay, and TRAU protocols
GL's Windows Client/Server software allows the user of T1/E1 analysis cards, the capability of remote operation, automation, and multi-site connectivity. T1/E1 Cards in a Server are easily controlled through software Clients at remote or local sites via TCP/IP sockets. Connectivity can be via Dial-Up, LAN, WAN, or more typically the Internet. Server software can run multiple tasks simultaneously at the request of the Client software. Server software is supported on Windows® XP, Vista and 7.
Now, Windows Client Server (xx600) is available as a part of T1/E1 analyzer basic applications. However, with additional licenses, various modules can be obtained to suit a wide range of testing requirements. A list of WCS Modules is given below.
Typical applications include:
- Supports unframed transmission and reception of signals
- Intrusive / Non-Intrusive T1/E1 Testing
- Performance monitoring and testing of multiple site locations from a single client
- Shared use of T1/E1 test equipment from multiple client locations
- Automated factory testing on production lines
- Simultaneous testing of high capacity T1/E1 systems through a single client
- Integration of T1/E1 testing into more complex testing systems
- Monitoring Tasks
- Monitor Signaling Bits – WaitSigBits Module
- Detect and report DTMF/MF/MFC-R2 digits on channels as they occur
- Precision Delay Measurement
- Traffic Classifier
- Collection of call records from remote locations based on signaling (SS7, CAS, ISDN, etc.)
- Monitor, report, and record alarms at various sites every two seconds or as they occur
- Record / Playback functions
- File based Record/Playback
- Client Data Tx Rx
- Intrusive Testing
- Supports auto and manual error insertions along with Bulk delay to apply delay on the entire T1/E1 trunk.
- Dual VF Tx Rx (earlier called as Simplified Audio Client) to perform analog Tx/Rx and Digital T1 testing functionalities
- Simple modifiable scripts to run each and every G.168 tests
- Perform BERT on selected timeslots involving multiple paths simultaneously
- Optional applications - (requires additional licenses)
- Jitter Generation, Measurement and Pulse Mask
- SS1 Signaling Analysis and Emulation
- SS7 and ISDN Decode Agent
- Remote Protocol Analyzers to remotely analyze SS7, ISDN, GR303, V5, HDLC, and Frame Relay protocols
- Fax Emulation – 2 to 120 Fax Ports
- DSP Operations (requires additional licenses)
- Supports Static DSP commands for Amplification/Attenuation, Delay, Filter, File Tx/Rx, Logical operations, Echo Cancel, and more. The enhanced Tone detection, ADSI (Analog Data Services Interface ) commands support Caller ID detection including CID, CIDCW (Call Waiting), VMWI (Visual Message Waiting Indicator) signal types.
- Dynamic DSP Capability
- Supports following protocol emulation applications:
- MAPS™ SS7
- MAPS™ SS7 Conformance
- MAPS™ MAP
- MAPS™ ISDN, ISDN Emulator
- MAPS™ CAS, CAS Emulator
- MAPS™ CAP
- MAPS™ FXO FXS
- MAPS™ MLPPP, MLPPP Emulator
- MAPS™ GSM A
- MAPS™ GSM Abis
- MAPS™ INAP
- Other Protocol Emulation Modules - HDLC, T1-facility data link, E1-maintenance data link, MLPPP, ATM, ISDN, Multi-link Frame Relay, and TRAU protocols