Givens Engineering Inc. Square Type Bearing Block Series Model BB50

Description
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.
Description
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

Suppliers

Company
Product
Description
Supplier Links
Square Type Bearing Block Series - Model BB50 - Givens Engineering Inc.
London, Ontario, Canada
Square Type Bearing Block Series
Model BB50
Square Type Bearing Block Series Model BB50
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

Technical Specifications

  Givens Engineering Inc.
Product Category Pillow Block Bearings
Product Number Model BB50
Product Name Square Type Bearing Block Series
Bearing Type Cylindrical Roller
Housing Aluminum
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1808E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Bronze
View Details