Givens Engineering Inc. Square Type Bearing Block Series Model BB11

Description
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.
Description
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

Suppliers

Company
Product
Description
Supplier Links
Square Type Bearing Block Series - Model BB11 - Givens Engineering Inc.
London, Ontario, Canada
Square Type Bearing Block Series
Model BB11
Square Type Bearing Block Series Model BB11
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A removable shaft collar allows the bearings to be serviced should they ever need to be replaced.

Technical Specifications

  Givens Engineering Inc.
Product Category Pillow Block Bearings
Product Number Model BB11
Product Name Square Type Bearing Block Series
Bearing Type Cylindrical Roller
Housing Aluminum
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
1-5/16 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20721 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details