Polyurethane hose for compressed air suitable for use with
push-in fittings.
| GIMATIC S.r.l. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | TU Series |
| Product Name | Polyurethane Hose |
| Product Form | Hose |
| I.D. | 0.098 to 0.236 inch (2.5 to 6 mm) |
| O.D. | 0.157 to 0.315 inch (4 to 8 mm) |
| Weight | 0.0 to 0.0 lbs/ft (0.0095 to 0.0300 g/mm) |
| Minimum Bend Radius | 1 to 2 inch (20 to 40 mm) |