Optical sensors
• M18x1 mm photoelectric sensors.
• 100 mm background suppression without adjustment.
• PNP/NPN digital output, with programmable LO (Light Operate)
or DO (Dark Operate) pulse logic.
• Built-in LED indicator.
• M12, 4 pin connector output.
• Short and lightweight plastic body.
• Lock nuts and washers included.
| GIMATIC S.r.l. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | SO Series |
| Product Name | Optical Sensors |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0 to 3.94 inch (0.0 to 100 mm) |
| Mode | Light/Dark Programmable |
| Power Requirements | DC Powered |