GIMATIC S.r.l. 2 Position Electric Rotary Actuators MRE Series

Description
2 position electrical rotary actuator • Suitable for 90° or 180° rotation angle mechanically set. • Plug & play user friendly gripper. • No electricity consumption when actuator is in position. • No programming required. • Guarantee of position kept in the event of power blackout. • Long life Brushless motor (Brushless DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Ball bearings. • Fiber-carbon gear reduction. • 10 million cycle maintenance-free. • Weight-dimensions-fo rce best trade off. • Compatible with MPPM electric grippers. • Optional inductive sensors.
Description
2 position electrical rotary actuator • Suitable for 90° or 180° rotation angle mechanically set. • Plug & play user friendly gripper. • No electricity consumption when actuator is in position. • No programming required. • Guarantee of position kept in the event of power blackout. • Long life Brushless motor (Brushless DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Ball bearings. • Fiber-carbon gear reduction. • 10 million cycle maintenance-free. • Weight-dimensions-fo rce best trade off. • Compatible with MPPM electric grippers. • Optional inductive sensors.

Suppliers

Company
Product
Description
Supplier Links
2 Position Electric Rotary Actuators - MRE Series - GIMATIC S.r.l.
Roncadelle, Italy
2 Position Electric Rotary Actuators
MRE Series
2 Position Electric Rotary Actuators MRE Series
2 position electrical rotary actuator • Suitable for 90° or 180° rotation angle mechanically set. • Plug & play user friendly gripper. • No electricity consumption when actuator is in position. • No programming required. • Guarantee of position kept in the event of power blackout. • Long life Brushless motor (Brushless DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Ball bearings. • Fiber-carbon gear reduction. • 10 million cycle maintenance-free. • Weight-dimensions-fo rce best trade off. • Compatible with MPPM electric grippers. • Optional inductive sensors.

2 position electrical rotary actuator
• Suitable for 90° or 180° rotation angle mechanically set.
• Plug & play user friendly gripper.
• No electricity consumption when actuator is in position.
• No programming required.
• Guarantee of position kept in the event of power blackout.
• Long life Brushless motor (Brushless DC).
• Built-in motor driver.
• 24 Vdc Low Voltage Power Supply.
• M8x1, 3 poles standard connection.
• Controllable by PLC as a pneumatic valve.
• Ball bearings.
• Fiber-carbon gear reduction.
• 10 million cycle maintenance-free.
• Weight-dimensions-force best trade off.
• Compatible with MPPM electric grippers.
• Optional inductive sensors.

Supplier's Site

Technical Specifications

  GIMATIC S.r.l.
Product Category Electric Rotary Actuators
Product Number MRE Series
Product Name 2 Position Electric Rotary Actuators
Rotational Output Table
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric actuator - ESBF-BS-50-400-20P - Festo Corporation
Specs
Radial Load 67.44 lbs (30.59 kg)
Linear Stroke 15.75 inch (400 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Electrical RotaryActuator - RHD8000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 868mm x 1340mm x 672mm
View Details