Gilson Company, Inc. Gilson Testing Screen, Manual, w/5-Trays/Pan, 230V/50Hz TS-2F

Description
The Gilson Testing Screen is ideal for particle size determinations on large samples of aggregate, slag, ores, and many other coarse materials. Batch sizes up to one cubic foot (0.028m³) or more can be processed into six fractions in as little as three to five minutes, depending on material type. Vibration and amplitude characteristics are fixed at optimum for mineral aggregates in the 4in (101mm) to No.4 (4.75mm) size range, but options and accessories are available to optimize machine performance when testing finer samples or special materials. The standard Testing Screen can be used to process material all the way down to No.200 (75um) if less efficient separations are acceptable. Both Testing Screen models are similar in design and have exactly the same performance specifications. The only difference is in the clamping mechanism used to secure the screen trays during operation. The drive mechanism is completely enclosed for added safety. The powerful 1/2hp capacitor-type motor is operated through a starting switch with built in overload protection. Gilson Testing Screens are designed to be mounted to a solid, rigid floor system. Securing with anchor bolts to a concrete floor is recommended. Dimensions for anchor bolt placement are available upon request. Overall Dimensions: 23x31x43in (584x787x1,092mm), WxDxH. Five Coarse-Series Screen Trays and one Standard Dustpan are included with each unit. Specify sizes when ordering. The Dustpan may optionally be placed on the bottom shelf of the unit, freeing up a slot for an additional screen tray. Independently removable screen trays are shared by both the Testing Screen and Test-Master® models and are available in a wide range of opening sizes with ASTM E 11, ISO 565 specification cloth or punched steel plate. Screen cloth is replaceable, insuring long life and inexpensive maintenance of trays. Each tray features a generous 14.75x22.75in (375x578mm), 2.33ft³ (0.22m³) clear screen area. Available Screen Trays, Dustpans and Replacement Mesh sizes are listed separately. Optional Dustpan configurations can be ordered for increased capacity, reduced dust output, or dispensing of fines directly into outside bag or container. Other accessories to facilitate sample handling, dust and noise control and separation performance are listed separately. TS-1 Gilson Testing Screen uses a quick-acting hydraulic pump system to clamp the screen trays in place. Trays are quickly released using the same handle. This more efficient model is recommended for labs with a steady workload of particle size testing. TS-2 Gilson Testing Screen secures the screen trays with manually operated screw-type clamping handles. This model is more economical, but slightly more labor-intensive for continuous use. TSA-156 or TSA-159 Hydraulic Clamping Conversion Kit is available to convert existing TS-2 models to hydraulic clamping TS-1 units.
Description
The Gilson Testing Screen is ideal for particle size determinations on large samples of aggregate, slag, ores, and many other coarse materials. Batch sizes up to one cubic foot (0.028m³) or more can be processed into six fractions in as little as three to five minutes, depending on material type. Vibration and amplitude characteristics are fixed at optimum for mineral aggregates in the 4in (101mm) to No.4 (4.75mm) size range, but options and accessories are available to optimize machine performance when testing finer samples or special materials. The standard Testing Screen can be used to process material all the way down to No.200 (75um) if less efficient separations are acceptable. Both Testing Screen models are similar in design and have exactly the same performance specifications. The only difference is in the clamping mechanism used to secure the screen trays during operation. The drive mechanism is completely enclosed for added safety. The powerful 1/2hp capacitor-type motor is operated through a starting switch with built in overload protection. Gilson Testing Screens are designed to be mounted to a solid, rigid floor system. Securing with anchor bolts to a concrete floor is recommended. Dimensions for anchor bolt placement are available upon request. Overall Dimensions: 23x31x43in (584x787x1,092mm), WxDxH. Five Coarse-Series Screen Trays and one Standard Dustpan are included with each unit. Specify sizes when ordering. The Dustpan may optionally be placed on the bottom shelf of the unit, freeing up a slot for an additional screen tray. Independently removable screen trays are shared by both the Testing Screen and Test-Master® models and are available in a wide range of opening sizes with ASTM E 11, ISO 565 specification cloth or punched steel plate. Screen cloth is replaceable, insuring long life and inexpensive maintenance of trays. Each tray features a generous 14.75x22.75in (375x578mm), 2.33ft³ (0.22m³) clear screen area. Available Screen Trays, Dustpans and Replacement Mesh sizes are listed separately. Optional Dustpan configurations can be ordered for increased capacity, reduced dust output, or dispensing of fines directly into outside bag or container. Other accessories to facilitate sample handling, dust and noise control and separation performance are listed separately. TS-1 Gilson Testing Screen uses a quick-acting hydraulic pump system to clamp the screen trays in place. Trays are quickly released using the same handle. This more efficient model is recommended for labs with a steady workload of particle size testing. TS-2 Gilson Testing Screen secures the screen trays with manually operated screw-type clamping handles. This model is more economical, but slightly more labor-intensive for continuous use. TSA-156 or TSA-159 Hydraulic Clamping Conversion Kit is available to convert existing TS-2 models to hydraulic clamping TS-1 units.

Suppliers

Company
Product
Description
Supplier Links
Gilson Testing Screen, Manual, w/5-Trays/Pan, 230V/50Hz - TS-2F - Gilson Company, Inc.
Lewis Center, OH, USA
Gilson Testing Screen, Manual, w/5-Trays/Pan, 230V/50Hz
TS-2F
Gilson Testing Screen, Manual, w/5-Trays/Pan, 230V/50Hz TS-2F
The Gilson Testing Screen is ideal for particle size determinations on large samples of aggregate, slag, ores, and many other coarse materials. Batch sizes up to one cubic foot (0.028m³) or more can be processed into six fractions in as little as three to five minutes, depending on material type. Vibration and amplitude characteristics are fixed at optimum for mineral aggregates in the 4in (101mm) to No.4 (4.75mm) size range, but options and accessories are available to optimize machine performance when testing finer samples or special materials. The standard Testing Screen can be used to process material all the way down to No.200 (75um) if less efficient separations are acceptable. Both Testing Screen models are similar in design and have exactly the same performance specifications. The only difference is in the clamping mechanism used to secure the screen trays during operation. The drive mechanism is completely enclosed for added safety. The powerful 1/2hp capacitor-type motor is operated through a starting switch with built in overload protection. Gilson Testing Screens are designed to be mounted to a solid, rigid floor system. Securing with anchor bolts to a concrete floor is recommended. Dimensions for anchor bolt placement are available upon request. Overall Dimensions: 23x31x43in (584x787x1,092mm), WxDxH. Five Coarse-Series Screen Trays and one Standard Dustpan are included with each unit. Specify sizes when ordering. The Dustpan may optionally be placed on the bottom shelf of the unit, freeing up a slot for an additional screen tray. Independently removable screen trays are shared by both the Testing Screen and Test-Master® models and are available in a wide range of opening sizes with ASTM E 11, ISO 565 specification cloth or punched steel plate. Screen cloth is replaceable, insuring long life and inexpensive maintenance of trays. Each tray features a generous 14.75x22.75in (375x578mm), 2.33ft³ (0.22m³) clear screen area. Available Screen Trays, Dustpans and Replacement Mesh sizes are listed separately. Optional Dustpan configurations can be ordered for increased capacity, reduced dust output, or dispensing of fines directly into outside bag or container. Other accessories to facilitate sample handling, dust and noise control and separation performance are listed separately. TS-1 Gilson Testing Screen uses a quick-acting hydraulic pump system to clamp the screen trays in place. Trays are quickly released using the same handle. This more efficient model is recommended for labs with a steady workload of particle size testing. TS-2 Gilson Testing Screen secures the screen trays with manually operated screw-type clamping handles. This model is more economical, but slightly more labor-intensive for continuous use. TSA-156 or TSA-159 Hydraulic Clamping Conversion Kit is available to convert existing TS-2 models to hydraulic clamping TS-1 units.

The Gilson Testing Screen is ideal for particle size determinations on large samples of aggregate, slag, ores, and many other coarse materials. Batch sizes up to one cubic foot (0.028m³) or more can be processed into six fractions in as little as three to five minutes, depending on material type. Vibration and amplitude characteristics are fixed at optimum for mineral aggregates in the 4in (101mm) to No.4 (4.75mm) size range, but options and accessories are available to optimize machine performance when testing finer samples or special materials. The standard Testing Screen can be used to process material all the way down to No.200 (75um) if less efficient separations are acceptable.

Both Testing Screen models are similar in design and have exactly the same performance specifications. The only difference is in the clamping mechanism used to secure the screen trays during operation. The drive mechanism is completely enclosed for added safety. The powerful 1/2hp capacitor-type motor is operated through a starting switch with built in overload protection. Gilson Testing Screens are designed to be mounted to a solid, rigid floor system. Securing with anchor bolts to a concrete floor is recommended. Dimensions for anchor bolt placement are available upon request. Overall Dimensions: 23x31x43in (584x787x1,092mm), WxDxH.

Five Coarse-Series Screen Trays and one Standard Dustpan are included with each unit. Specify sizes when ordering. The Dustpan may optionally be placed on the bottom shelf of the unit, freeing up a slot for an additional screen tray. Independently removable screen trays are shared by both the Testing Screen and Test-Master® models and are available in a wide range of opening sizes with ASTM E 11, ISO 565 specification cloth or punched steel plate. Screen cloth is replaceable, insuring long life and inexpensive maintenance of trays. Each tray features a generous 14.75x22.75in (375x578mm), 2.33ft³ (0.22m³) clear screen area. Available Screen Trays, Dustpans and Replacement Mesh sizes are listed separately. Optional Dustpan configurations can be ordered for increased capacity, reduced dust output, or dispensing of fines directly into outside bag or container. Other accessories to facilitate sample handling, dust and noise control and separation performance are listed separately.

TS-1 Gilson Testing Screen uses a quick-acting hydraulic pump system to clamp the screen trays in place. Trays are quickly released using the same handle. This more efficient model is recommended for labs with a steady workload of particle size testing.

TS-2 Gilson Testing Screen secures the screen trays with manually operated screw-type clamping handles. This model is more economical, but slightly more labor-intensive for continuous use. TSA-156 or TSA-159 Hydraulic Clamping Conversion Kit is available to convert existing TS-2 models to hydraulic clamping TS-1 units.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Separators, Classifiers, and Screeners
Product Number TS-2F
Product Name Gilson Testing Screen, Manual, w/5-Trays/Pan, 230V/50Hz
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
10 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-10 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 26.46 lbs/hr (120 kg/hr)
View Details
Eriez Vibratory Screeners -  - Eriez
Specs
Equipment Type Screener - Rectangular Deck
Applications Chemicals / Fertilizers; Dry / Free Flowing Materials
View Details