Gilson Company, Inc. Rubber Gaskets for 3" Wet Sieving, Pkg 6 SSA-14

Description
Brass Pan with drain is 8in (203mm) diameter. Also available in stainless steel as WT-3S.
Description
Brass Pan with drain is 8in (203mm) diameter. Also available in stainless steel as WT-3S.

Suppliers

Company
Product
Description
Supplier Links
Rubber Gaskets for 3" Wet Sieving, Pkg 6 - SSA-14 - Gilson Company, Inc.
Lewis Center, OH, USA
Rubber Gaskets for 3" Wet Sieving, Pkg 6
SSA-14
Rubber Gaskets for 3" Wet Sieving, Pkg 6 SSA-14
Brass Pan with drain is 8in (203mm) diameter. Also available in stainless steel as WT-3S.

Brass Pan with drain is 8in (203mm) diameter. Also available in stainless steel as WT-3S.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Gaskets and Gasketing
Product Number SSA-14
Product Name Rubber Gaskets for 3" Wet Sieving, Pkg 6
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Gasketing, GA-142-F -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
Die-Cut Parts - THERMOPAK® Die Cut Parts - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Gasket Type Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
Material Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
Features Adhesive Backed (optional feature)
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
4 in. Size EPDM Gasket for Quick-Acting Couplings|Master File - EPDM400 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Ethylene Propylene (EPDM)
Gasket Dimensions 4 in
View Details