Gilson Company, Inc. Small Enclosed Splitter, (24) 3/4" Chutes, Built in Hopper, SS Contact Parts SP-1018FX

Description
Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed Splitters have 24 chutes, 3/8in (9.5mm), 1/2in (12mm) or 3/4in (19mm) wide, depending on model. FX models have built-in hopper-guide to introduce sample evenly across chutes through an open vertical slot. Riffle chutes, sample drawers, and hopper-guide are stainless steel. Model SP-1015X has no hopper-guide, and sample is poured directly into chutes. Large nclosed Splitters are available with fixed chute widths of 1/2in (12mm), 3/4in (19mm) or 1in (25mm), all with built-in hopper-guide. Lugs on drawer top-ends fit slotted brackets on hopper-guide for pour feeding. Models with stainless steel contact surfaces are designated with an "X" suffix on the model number. Others have galvanized surfaces. Dolly accessory SPA-502 has four 2-1/2in (63mm) diameter casters on mounting base for mobility in the lab. All enclosed splitters have enameled steel enclosure. Two sample drawers are included; extras are suggested for pouring to hopper-guide for repetitive splits.
Description
Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed Splitters have 24 chutes, 3/8in (9.5mm), 1/2in (12mm) or 3/4in (19mm) wide, depending on model. FX models have built-in hopper-guide to introduce sample evenly across chutes through an open vertical slot. Riffle chutes, sample drawers, and hopper-guide are stainless steel. Model SP-1015X has no hopper-guide, and sample is poured directly into chutes. Large nclosed Splitters are available with fixed chute widths of 1/2in (12mm), 3/4in (19mm) or 1in (25mm), all with built-in hopper-guide. Lugs on drawer top-ends fit slotted brackets on hopper-guide for pour feeding. Models with stainless steel contact surfaces are designated with an "X" suffix on the model number. Others have galvanized surfaces. Dolly accessory SPA-502 has four 2-1/2in (63mm) diameter casters on mounting base for mobility in the lab. All enclosed splitters have enameled steel enclosure. Two sample drawers are included; extras are suggested for pouring to hopper-guide for repetitive splits.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosed Splitter, (24) 3/4" Chutes, Built in Hopper, SS Contact Parts - SP-1018FX - Gilson Company, Inc.
Lewis Center, OH, USA
Small Enclosed Splitter, (24) 3/4" Chutes, Built in Hopper, SS Contact Parts
SP-1018FX
Small Enclosed Splitter, (24) 3/4" Chutes, Built in Hopper, SS Contact Parts SP-1018FX
Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346. Small nclosed Splitters have 24 chutes, 3/8in (9.5mm), 1/2in (12mm) or 3/4in (19mm) wide, depending on model. FX models have built-in hopper-guide to introduce sample evenly across chutes through an open vertical slot. Riffle chutes, sample drawers, and hopper-guide are stainless steel. Model SP-1015X has no hopper-guide, and sample is poured directly into chutes. Large nclosed Splitters are available with fixed chute widths of 1/2in (12mm), 3/4in (19mm) or 1in (25mm), all with built-in hopper-guide. Lugs on drawer top-ends fit slotted brackets on hopper-guide for pour feeding. Models with stainless steel contact surfaces are designated with an "X" suffix on the model number. Others have galvanized surfaces. Dolly accessory SPA-502 has four 2-1/2in (63mm) diameter casters on mounting base for mobility in the lab. All enclosed splitters have enameled steel enclosure. Two sample drawers are included; extras are suggested for pouring to hopper-guide for repetitive splits.

Enclosed splitters are suggested for samples of fine, dusty powders, or where moisture retention is important. Holmes splitters have 60° chute slopes, feed hopper-guide, and enclosure, as preferred for coal and coke applications to meet ASTM D 2013 and D 346.

Small nclosed Splitters have 24 chutes, 3/8in (9.5mm), 1/2in (12mm) or 3/4in (19mm) wide, depending on model. FX models have built-in hopper-guide to introduce sample evenly across chutes through an open vertical slot. Riffle chutes, sample drawers, and hopper-guide are stainless steel. Model SP-1015X has no hopper-guide, and sample is poured directly into chutes.

Large nclosed Splitters are available with fixed chute widths of 1/2in (12mm), 3/4in (19mm) or 1in (25mm), all with built-in hopper-guide. Lugs on drawer top-ends fit slotted brackets on hopper-guide for pour feeding. Models with stainless steel contact surfaces are designated with an "X" suffix on the model number. Others have galvanized surfaces. Dolly accessory SPA-502 has four 2-1/2in (63mm) diameter casters on mounting base for mobility in the lab.

All enclosed splitters have enameled steel enclosure. Two sample drawers are included; extras are suggested for pouring to hopper-guide for repetitive splits.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Separators, Classifiers, and Screeners
Product Number SP-1018FX
Product Name Small Enclosed Splitter, (24) 3/4" Chutes, Built in Hopper, SS Contact Parts
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Screeners - Texas Shaker - Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
4 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-4 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 4.63 lbs/hr (21 kg/hr)
View Details
HTH Series Liquid-Solid Separation Sys. - HTH-3500-L - LAKOS Separators and Filtration Systems
LAKOS Separators and Filtration Systems
Specs
Equipment Type Water / Hydraulic Classifier
Operation Dispersing; Dewatering / Washing / Desliming; Fines Removal / Dedusting
Applications Abrasives / Ceramics; Chemicals / Fertilizers; Dry / Free Flowing Materials; Construction Materials / Cement; Food Processing / Grain; Metallurgical / Foundry; Power / Coal & Coke; Mining / Ores / Minerals; Paint Pigments / Adhesive Fillers; Pharmaceutical / Cosmetics; Polymers; Sanitary; Waste / Recycling; Wet / Bridging Materials; Wood / Pulp and Paper; Other
View Details