Gilson Company, Inc. Tinned Sample Containers, 2oz, 1.9" Dia x 1.3" H, Pkg 12 SC-498

Description
Sample Containers, Metal Round containers with tight-fitting slip cover lids are often used to prevent moisture loss in samples during storage or in transit. Ideal for sieve test samples. All have straight sides and flat bottom. Covers fit bottom of container during drying or in use. Premium aluminum type has longer life, never needs tare adjustment for rusting. All are sold in packages of twelve.
Description
Sample Containers, Metal Round containers with tight-fitting slip cover lids are often used to prevent moisture loss in samples during storage or in transit. Ideal for sieve test samples. All have straight sides and flat bottom. Covers fit bottom of container during drying or in use. Premium aluminum type has longer life, never needs tare adjustment for rusting. All are sold in packages of twelve.

Suppliers

Company
Product
Description
Supplier Links
Tinned Sample Containers, 2oz, 1.9" Dia x 1.3" H, Pkg 12 - SC-498 - Gilson Company, Inc.
Lewis Center, OH, USA
Tinned Sample Containers, 2oz, 1.9" Dia x 1.3" H, Pkg 12
SC-498
Tinned Sample Containers, 2oz, 1.9" Dia x 1.3" H, Pkg 12 SC-498
Sample Containers, Metal Round containers with tight-fitting slip cover lids are often used to prevent moisture loss in samples during storage or in transit. Ideal for sieve test samples. All have straight sides and flat bottom. Covers fit bottom of container during drying or in use. Premium aluminum type has longer life, never needs tare adjustment for rusting. All are sold in packages of twelve.

Sample Containers, Metal Round containers with tight-fitting slip cover lids are often used to prevent moisture loss in samples during storage or in transit. Ideal for sieve test samples. All have straight sides and flat bottom. Covers fit bottom of container during drying or in use. Premium aluminum type has longer life, never needs tare adjustment for rusting. All are sold in packages of twelve.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Industrial Containers
Product Number SC-498
Product Name Tinned Sample Containers, 2oz, 1.9" Dia x 1.3" H, Pkg 12
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details