Gilson Company, Inc. Dial Flowmeter w/Holder, 1.0 x 0.001" MS-25

Description
Dial Flow Meters For manual measurement of flow in Marshall machines. Dial indicator with maximum position brake is attached to a sleeve for hand holding over guide rod of the Breaking Head during testing.
Description
Dial Flow Meters For manual measurement of flow in Marshall machines. Dial indicator with maximum position brake is attached to a sleeve for hand holding over guide rod of the Breaking Head during testing.

Suppliers

Company
Product
Description
Supplier Links
Dial Flowmeter w/Holder, 1.0 x 0.001" - MS-25 - Gilson Company, Inc.
Lewis Center, OH, USA
Dial Flowmeter w/Holder, 1.0 x 0.001"
MS-25
Dial Flowmeter w/Holder, 1.0 x 0.001" MS-25
Dial Flow Meters For manual measurement of flow in Marshall machines. Dial indicator with maximum position brake is attached to a sleeve for hand holding over guide rod of the Breaking Head during testing.

Dial Flow Meters For manual measurement of flow in Marshall machines. Dial indicator with maximum position brake is attached to a sleeve for hand holding over guide rod of the Breaking Head during testing.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Flow Meters
Product Number MS-25
Product Name Dial Flowmeter w/Holder, 1.0 x 0.001"
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW9015CL - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0 to 3.53 SCFM (0.0 to 6 m³/hr)
Accuracy 2 ±%
View Details
CALIBRATION COLUMNS - CG-PVC100-SW-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - FS7.4W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 752 F (-20 to 400 C)
View Details
Digital Flowmeter™ -  - EXAIR
Specs
Meter Technology Two Flow Sensing Probes
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details