Gilson Company, Inc. Cox Rolling Thin Film Oven, 230V/50Hz MO-30F

Description
Gilson offers Cox Rolling Thin Film Ovens for thin film and loss on heating tests. The Rolling Thin Film Oven (RTFO) simulates short-term aging of asphalt binders that occurs during mixing and lay-down of hot-mix asphalt. Ovens include a flow meter, moisture indicator, and air pressure gauge with regulator, ready for connection to a dry air supply. The circular test rack holds up to eight RTFO Bottles (included) and rotates at 15rpm. A digital temperature controller, solid state heater and 200 Watt heating element control temperature to ±1°F at 325°F (±0.5°C at 163°C). Double wall design has a baked enameled steel exterior. The door has a large window to observe operation. An over-temperature protector is built-in. Order MA-223C ASTM 13C Thermometer separately. Air supply not exceeding 125psi is required. Overall Dimensions: 38.5x28x37in (978x711x940mm), WxDxH. Est. Ship Wt.: 420lbs (191kg). The stainless steel Cooling Rack, designed to ASTM requirements, holds nine specimen bottles. Extra RTFO bottles are serial numbered for tracking and feature a special lip inside the opening rim to help contain samples. The RTFO bottle scraper is shaped to fit the bottle open end and remove the interior film sample. Hot bottles are easily retrieved from the oven using special stainless steel tongs with synthetic gripper pads for handling hot materials.
Description
Gilson offers Cox Rolling Thin Film Ovens for thin film and loss on heating tests. The Rolling Thin Film Oven (RTFO) simulates short-term aging of asphalt binders that occurs during mixing and lay-down of hot-mix asphalt. Ovens include a flow meter, moisture indicator, and air pressure gauge with regulator, ready for connection to a dry air supply. The circular test rack holds up to eight RTFO Bottles (included) and rotates at 15rpm. A digital temperature controller, solid state heater and 200 Watt heating element control temperature to ±1°F at 325°F (±0.5°C at 163°C). Double wall design has a baked enameled steel exterior. The door has a large window to observe operation. An over-temperature protector is built-in. Order MA-223C ASTM 13C Thermometer separately. Air supply not exceeding 125psi is required. Overall Dimensions: 38.5x28x37in (978x711x940mm), WxDxH. Est. Ship Wt.: 420lbs (191kg). The stainless steel Cooling Rack, designed to ASTM requirements, holds nine specimen bottles. Extra RTFO bottles are serial numbered for tracking and feature a special lip inside the opening rim to help contain samples. The RTFO bottle scraper is shaped to fit the bottle open end and remove the interior film sample. Hot bottles are easily retrieved from the oven using special stainless steel tongs with synthetic gripper pads for handling hot materials.

Suppliers

Company
Product
Description
Supplier Links
Cox Rolling Thin Film Oven, 230V/50Hz - MO-30F - Gilson Company, Inc.
Lewis Center, OH, USA
Cox Rolling Thin Film Oven, 230V/50Hz
MO-30F
Cox Rolling Thin Film Oven, 230V/50Hz MO-30F
Gilson offers Cox Rolling Thin Film Ovens for thin film and loss on heating tests. The Rolling Thin Film Oven (RTFO) simulates short-term aging of asphalt binders that occurs during mixing and lay-down of hot-mix asphalt. Ovens include a flow meter, moisture indicator, and air pressure gauge with regulator, ready for connection to a dry air supply. The circular test rack holds up to eight RTFO Bottles (included) and rotates at 15rpm. A digital temperature controller, solid state heater and 200 Watt heating element control temperature to ±1°F at 325°F (±0.5°C at 163°C). Double wall design has a baked enameled steel exterior. The door has a large window to observe operation. An over-temperature protector is built-in. Order MA-223C ASTM 13C Thermometer separately. Air supply not exceeding 125psi is required. Overall Dimensions: 38.5x28x37in (978x711x940mm), WxDxH. Est. Ship Wt.: 420lbs (191kg). The stainless steel Cooling Rack, designed to ASTM requirements, holds nine specimen bottles. Extra RTFO bottles are serial numbered for tracking and feature a special lip inside the opening rim to help contain samples. The RTFO bottle scraper is shaped to fit the bottle open end and remove the interior film sample. Hot bottles are easily retrieved from the oven using special stainless steel tongs with synthetic gripper pads for handling hot materials.

Gilson offers Cox Rolling Thin Film Ovens for thin film and loss on heating tests. The Rolling Thin Film Oven (RTFO) simulates short-term aging of asphalt binders that occurs during mixing and lay-down of hot-mix asphalt.

Ovens include a flow meter, moisture indicator, and air pressure gauge with regulator, ready for connection to a dry air supply. The circular test rack holds up to eight RTFO Bottles (included) and rotates at 15rpm. A digital temperature controller, solid state heater and 200 Watt heating element control temperature to ±1°F at 325°F (±0.5°C at 163°C). Double wall design has a baked enameled steel exterior. The door has a large window to observe operation. An over-temperature protector is built-in. Order MA-223C ASTM 13C Thermometer separately. Air supply not exceeding 125psi is required. Overall Dimensions: 38.5x28x37in (978x711x940mm), WxDxH. Est. Ship Wt.: 420lbs (191kg).

The stainless steel Cooling Rack, designed to ASTM requirements, holds nine specimen bottles. Extra RTFO bottles are serial numbered for tracking and feature a special lip inside the opening rim to help contain samples. The RTFO bottle scraper is shaped to fit the bottle open end and remove the interior film sample. Hot bottles are easily retrieved from the oven using special stainless steel tongs with synthetic gripper pads for handling hot materials.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Ovens (industrial)
Product Number MO-30F
Product Name Cox Rolling Thin Film Oven, 230V/50Hz
Unlock Full Specs
to access all available technical data

Similar Products

Inert Gas Oven - ANO-640B - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Aging; Baking; Curing; Drying; Preheat; Quenching
Heat Source Electric / Resistance
Atmosphere Inert
View Details
Explosion Resistant Drying Ovens -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Drying; Heat Treatment
External Bench / Cabinet
Heat Source Electric / Resistance
View Details
Vacuum Drying Ovens -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Application Drying; Cleanroom
External Vertical (Bell Top)
Atmosphere Vacuum Oven / Furnace
View Details
Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details