Gilson Company, Inc. Muffle Furnace, Digital, Max. 2000F(1093C),230V/50-60Hz MF-4AF

Description
Gilson Economy Muffle Furnaces have chamber capacities from 219-5,865in³ (3.6-96.1L). The 219in³ models have 2,300°F (1,260°C) maximum temperature; other models are 2,000°F (1,093°C). All models have chambers with minimum 2-1/2in (64mm) of refractory firebrick enclosed in heavy-gauge painted steel cases. Heating elements are mounted in the firebrick, easily accessible for maintenance. A metal-covered peephole for viewing is also featured, and a cord with plug is supplied. Models with side-hinged door have a manual door latch and are UL and Canadian UL approved. MF-4A, MF-6A, and MF-8A drop-front door models have a counterweight to hold door closed. The inside surface of drop doors provides convenient space for loading/unloading. Power to heating elements is interrupted when the door is open. Manual Percent Input control models have indicating pyrometer with a needle temperature indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to control temperature. Automatic Digital Controller furnaces feature precise programming, control, and digital display at costs well below competitive units. The electronic controller displays temperatures to the nearest degree in °F or °C. The display also provides alphanumeric prompts for easy programming and operation via the membrane keypad. Up to four programs can be stored in nonvolatile memory. The first program can store up to 18 segments, and the other three programs can store up to ten segments each. An audible temperature alarm or delayed start time can be programmed. An advanced Type K thermocouple probe with protective metal sheath senses temperatures.
Description
Gilson Economy Muffle Furnaces have chamber capacities from 219-5,865in³ (3.6-96.1L). The 219in³ models have 2,300°F (1,260°C) maximum temperature; other models are 2,000°F (1,093°C). All models have chambers with minimum 2-1/2in (64mm) of refractory firebrick enclosed in heavy-gauge painted steel cases. Heating elements are mounted in the firebrick, easily accessible for maintenance. A metal-covered peephole for viewing is also featured, and a cord with plug is supplied. Models with side-hinged door have a manual door latch and are UL and Canadian UL approved. MF-4A, MF-6A, and MF-8A drop-front door models have a counterweight to hold door closed. The inside surface of drop doors provides convenient space for loading/unloading. Power to heating elements is interrupted when the door is open. Manual Percent Input control models have indicating pyrometer with a needle temperature indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to control temperature. Automatic Digital Controller furnaces feature precise programming, control, and digital display at costs well below competitive units. The electronic controller displays temperatures to the nearest degree in °F or °C. The display also provides alphanumeric prompts for easy programming and operation via the membrane keypad. Up to four programs can be stored in nonvolatile memory. The first program can store up to 18 segments, and the other three programs can store up to ten segments each. An audible temperature alarm or delayed start time can be programmed. An advanced Type K thermocouple probe with protective metal sheath senses temperatures.

Suppliers

Company
Product
Description
Supplier Links
Muffle Furnace, Digital, Max. 2000F(1093C),230V/50-60Hz - MF-4AF - Gilson Company, Inc.
Lewis Center, OH, USA
Muffle Furnace, Digital, Max. 2000F(1093C),230V/50-60Hz
MF-4AF
Muffle Furnace, Digital, Max. 2000F(1093C),230V/50-60Hz MF-4AF
Gilson Economy Muffle Furnaces have chamber capacities from 219-5,865in³ (3.6-96.1L). The 219in³ models have 2,300°F (1,260°C) maximum temperature; other models are 2,000°F (1,093°C). All models have chambers with minimum 2-1/2in (64mm) of refractory firebrick enclosed in heavy-gauge painted steel cases. Heating elements are mounted in the firebrick, easily accessible for maintenance. A metal-covered peephole for viewing is also featured, and a cord with plug is supplied. Models with side-hinged door have a manual door latch and are UL and Canadian UL approved. MF-4A, MF-6A, and MF-8A drop-front door models have a counterweight to hold door closed. The inside surface of drop doors provides convenient space for loading/unloading. Power to heating elements is interrupted when the door is open. Manual Percent Input control models have indicating pyrometer with a needle temperature indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to control temperature. Automatic Digital Controller furnaces feature precise programming, control, and digital display at costs well below competitive units. The electronic controller displays temperatures to the nearest degree in °F or °C. The display also provides alphanumeric prompts for easy programming and operation via the membrane keypad. Up to four programs can be stored in nonvolatile memory. The first program can store up to 18 segments, and the other three programs can store up to ten segments each. An audible temperature alarm or delayed start time can be programmed. An advanced Type K thermocouple probe with protective metal sheath senses temperatures.

Gilson Economy Muffle Furnaces have chamber capacities from 219-5,865in³ (3.6-96.1L). The 219in³ models have 2,300°F (1,260°C) maximum temperature; other models are 2,000°F (1,093°C). All models have chambers with minimum 2-1/2in (64mm) of refractory firebrick enclosed in heavy-gauge painted steel cases. Heating elements are mounted in the firebrick, easily accessible for maintenance. A metal-covered peephole for viewing is also featured, and a cord with plug is supplied. Models with side-hinged door have a manual door latch and are UL and Canadian UL approved. MF-4A, MF-6A, and MF-8A drop-front door models have a counterweight to hold door closed. The inside surface of drop doors provides convenient space for loading/unloading. Power to heating elements is interrupted when the door is open.

Manual Percent Input control models have indicating pyrometer with a needle temperature indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to control temperature.

Automatic Digital Controller furnaces feature precise programming, control, and digital display at costs well below competitive units. The electronic controller displays temperatures to the nearest degree in °F or °C. The display also provides alphanumeric prompts for easy programming and operation via the membrane keypad. Up to four programs can be stored in nonvolatile memory. The first program can store up to 18 segments, and the other three programs can store up to ten segments each. An audible temperature alarm or delayed start time can be programmed. An advanced Type K thermocouple probe with protective metal sheath senses temperatures.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Furnaces (industrial)
Product Number MF-4AF
Product Name Muffle Furnace, Digital, Max. 2000F(1093C),230V/50-60Hz
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details
Hearth Load Carrier Furnaces -  - Harper International Corporation
Harper International Corporation
Specs
Application Industrial
Temperature Range 3000 C (5432 F)
View Details
Ladle Refining Furnace -  - Inductotherm Group
Inductotherm Group
Specs
Application Industrial
View Details
Da Vinci Kiln Automatic - X2336-D - L&L Kiln Mfg. Inc.
Specs
Configuration Top Loading
Features Entry Holes
Atmosphere Air / Oxidizing
View Details