Gilson Company, Inc. Muffle Furnace, Digital, Max. 2012F(1100C),120V MF-1315

Description
Laboratory furnaces from Thermolyne are used for ashing, ignition tests, gravimetric analyses, and volatile matter determinations. For construction materials, furnaces are used for tests of soils, aggregates, and cement. All have rugged components and top quality materials to assure longest service life. Select from standard digital, single set-point, or programmable controllers. The standard digital control displays chamber temperature until the push to set temperature button is pressed. The display then indicates set-point temperature until released. Models with single set-point control ramp directly to the set-point and dwell at that temperature. The display shows actual temperature or set-point. Furnaces with this control also feature over-temperature protection. Programmable controllers operate like single set-point controllers, except they can be programmed to ramp up or down as well as to dwell for constant temperature periods. These models also feature over-temperature protection. MF-6020 has 2-ramp/2-dwell program capability. All single set-point and programmable controllers have 0.3in (7.6mm) LED digital displays in either °C or °F. All models have multiple elements in sides, tops, and/or bottoms. Since doors and backs have no elements, only the center two-thirds of the chamber is considered uniform in temperature, and chamber size should be selected accordingly. MF-1310 and MF-1315 have ceramic fiber insulation for faster heat-up and reduction of energy consumption. All furnaces are equipped with safety interlock door switches. Power to the elements is automatically cut off when the door is opened. The MF-6020 must be hardwired on installation, all other furnaces are supplied with a cord and plug. All models operate on either 50Hz or 60Hz power supply.
Description
Laboratory furnaces from Thermolyne are used for ashing, ignition tests, gravimetric analyses, and volatile matter determinations. For construction materials, furnaces are used for tests of soils, aggregates, and cement. All have rugged components and top quality materials to assure longest service life. Select from standard digital, single set-point, or programmable controllers. The standard digital control displays chamber temperature until the push to set temperature button is pressed. The display then indicates set-point temperature until released. Models with single set-point control ramp directly to the set-point and dwell at that temperature. The display shows actual temperature or set-point. Furnaces with this control also feature over-temperature protection. Programmable controllers operate like single set-point controllers, except they can be programmed to ramp up or down as well as to dwell for constant temperature periods. These models also feature over-temperature protection. MF-6020 has 2-ramp/2-dwell program capability. All single set-point and programmable controllers have 0.3in (7.6mm) LED digital displays in either °C or °F. All models have multiple elements in sides, tops, and/or bottoms. Since doors and backs have no elements, only the center two-thirds of the chamber is considered uniform in temperature, and chamber size should be selected accordingly. MF-1310 and MF-1315 have ceramic fiber insulation for faster heat-up and reduction of energy consumption. All furnaces are equipped with safety interlock door switches. Power to the elements is automatically cut off when the door is opened. The MF-6020 must be hardwired on installation, all other furnaces are supplied with a cord and plug. All models operate on either 50Hz or 60Hz power supply.

Suppliers

Company
Product
Description
Supplier Links
Muffle Furnace, Digital, Max. 2012F(1100C),120V - MF-1315 - Gilson Company, Inc.
Lewis Center, OH, USA
Muffle Furnace, Digital, Max. 2012F(1100C),120V
MF-1315
Muffle Furnace, Digital, Max. 2012F(1100C),120V MF-1315
Laboratory furnaces from Thermolyne are used for ashing, ignition tests, gravimetric analyses, and volatile matter determinations. For construction materials, furnaces are used for tests of soils, aggregates, and cement. All have rugged components and top quality materials to assure longest service life. Select from standard digital, single set-point, or programmable controllers. The standard digital control displays chamber temperature until the push to set temperature button is pressed. The display then indicates set-point temperature until released. Models with single set-point control ramp directly to the set-point and dwell at that temperature. The display shows actual temperature or set-point. Furnaces with this control also feature over-temperature protection. Programmable controllers operate like single set-point controllers, except they can be programmed to ramp up or down as well as to dwell for constant temperature periods. These models also feature over-temperature protection. MF-6020 has 2-ramp/2-dwell program capability. All single set-point and programmable controllers have 0.3in (7.6mm) LED digital displays in either °C or °F. All models have multiple elements in sides, tops, and/or bottoms. Since doors and backs have no elements, only the center two-thirds of the chamber is considered uniform in temperature, and chamber size should be selected accordingly. MF-1310 and MF-1315 have ceramic fiber insulation for faster heat-up and reduction of energy consumption. All furnaces are equipped with safety interlock door switches. Power to the elements is automatically cut off when the door is opened. The MF-6020 must be hardwired on installation, all other furnaces are supplied with a cord and plug. All models operate on either 50Hz or 60Hz power supply.

Laboratory furnaces from Thermolyne are used for ashing, ignition tests, gravimetric analyses, and volatile matter determinations. For construction materials, furnaces are used for tests of soils, aggregates, and cement. All have rugged components and top quality materials to assure longest service life. Select from standard digital, single set-point, or programmable controllers.

The standard digital control displays chamber temperature until the push to set temperature button is pressed. The display then indicates set-point temperature until released. Models with single set-point control ramp directly to the set-point and dwell at that temperature. The display shows actual temperature or set-point. Furnaces with this control also feature over-temperature protection. Programmable controllers operate like single set-point controllers, except they can be programmed to ramp up or down as well as to dwell for constant temperature periods. These models also feature over-temperature protection. MF-6020 has 2-ramp/2-dwell program capability. All single set-point and programmable controllers have 0.3in (7.6mm) LED digital displays in either °C or °F.

All models have multiple elements in sides, tops, and/or bottoms. Since doors and backs have no elements, only the center two-thirds of the chamber is considered uniform in temperature, and chamber size should be selected accordingly. MF-1310 and MF-1315 have ceramic fiber insulation for faster heat-up and reduction of energy consumption. All furnaces are equipped with safety interlock door switches. Power to the elements is automatically cut off when the door is opened. The MF-6020 must be hardwired on installation, all other furnaces are supplied with a cord and plug. All models operate on either 50Hz or 60Hz power supply.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Furnaces (industrial)
Product Number MF-1315
Product Name Muffle Furnace, Digital, Max. 2012F(1100C),120V
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Elevator Furnaces -  - Harper International Corporation
Harper International Corporation
Specs
Application Firing / Sintering; Industrial; Reduction, Calcination, Sintering, Application of Coatings, and Other Processes
View Details
Coreless Holding Furnace -  - Inductotherm Group
Inductotherm Group
Specs
Heat Source Induction
Application Industrial
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Car Bottom Furnace -  - International Thermal Systems LLC.
International Thermal Systems LLC.
Specs
Configuration Walk-in or Truck-in; Manual or Automated Load Car
Atmosphere Air / Oxidizing (optional feature); Inert (optional feature)
Controller Type Programmable
View Details