Gilson Company, Inc. Temperature Recorder, Portable, w/Liquid Sensor MA-81B

Description
Key-Wound Temperature Recorders write data on 8in (203mm) circular paper charts and feature selectable 24 hour or 7-day operation. No power source or batteries required. Choose from air or liquid sensors and wall-mounted or portable floor-standing models. Air sensors have a bendable 14-3/8in (365mm) cable. Liquid sensors are supplied with 5ft (1.5m) cable. Cases are heavy aluminum with gasket seals. The recorders use felt-tip pens. Case Dimensions: 10.5x14.5x5in (267x368x127mm), WxHxD. Includes one hundred 7-day charts and felt-tip pen. Extra pens and 24 hour charts ordered separately. Recorders for other ranges (°F or °C), and/or electric and battery operated drives are quoted on request. Est. Ship Wt.: 10lb (5kg).
Description
Key-Wound Temperature Recorders write data on 8in (203mm) circular paper charts and feature selectable 24 hour or 7-day operation. No power source or batteries required. Choose from air or liquid sensors and wall-mounted or portable floor-standing models. Air sensors have a bendable 14-3/8in (365mm) cable. Liquid sensors are supplied with 5ft (1.5m) cable. Cases are heavy aluminum with gasket seals. The recorders use felt-tip pens. Case Dimensions: 10.5x14.5x5in (267x368x127mm), WxHxD. Includes one hundred 7-day charts and felt-tip pen. Extra pens and 24 hour charts ordered separately. Recorders for other ranges (°F or °C), and/or electric and battery operated drives are quoted on request. Est. Ship Wt.: 10lb (5kg).

Suppliers

Company
Product
Description
Supplier Links
Temperature Recorder, Portable, w/Liquid Sensor - MA-81B - Gilson Company, Inc.
Lewis Center, OH, USA
Temperature Recorder, Portable, w/Liquid Sensor
MA-81B
Temperature Recorder, Portable, w/Liquid Sensor MA-81B
Key-Wound Temperature Recorders write data on 8in (203mm) circular paper charts and feature selectable 24 hour or 7-day operation. No power source or batteries required. Choose from air or liquid sensors and wall-mounted or portable floor-standing models. Air sensors have a bendable 14-3/8in (365mm) cable. Liquid sensors are supplied with 5ft (1.5m) cable. Cases are heavy aluminum with gasket seals. The recorders use felt-tip pens. Case Dimensions: 10.5x14.5x5in (267x368x127mm), WxHxD. Includes one hundred 7-day charts and felt-tip pen. Extra pens and 24 hour charts ordered separately. Recorders for other ranges (°F or °C), and/or electric and battery operated drives are quoted on request. Est. Ship Wt.: 10lb (5kg).

Key-Wound Temperature Recorders write data on 8in (203mm) circular paper charts and feature selectable 24 hour or 7-day operation. No power source or batteries required. Choose from air or liquid sensors and wall-mounted or portable floor-standing models. Air sensors have a bendable 14-3/8in (365mm) cable. Liquid sensors are supplied with 5ft (1.5m) cable. Cases are heavy aluminum with gasket seals. The recorders use felt-tip pens. Case Dimensions: 10.5x14.5x5in (267x368x127mm), WxHxD. Includes one hundred 7-day charts and felt-tip pen. Extra pens and 24 hour charts ordered separately. Recorders for other ranges (°F or °C), and/or electric and battery operated drives are quoted on request. Est. Ship Wt.: 10lb (5kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Data Loggers and Data Recorders
Product Number MA-81B
Product Name Temperature Recorder, Portable, w/Liquid Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Multi Channel Temperature Data Logger - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Stand-alone
Application General Lab & Industrial
User Interface Front Panel
View Details
Data Loggers - 1875016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; Usb
Agency Approval RoHS Compliant
View Details