Gilson Company, Inc. Kelway Soil Acidity/Moisture Meter MA-78

Description
Unique, dual-purpose Kelway Field Testing Meter gives accurate soil pH (3.5-8.0 range) and moisture (0-100% relative saturation) measurements in three minutes or less. Simply insert pointed end to achieve good soil contact. Readings from scales on top dial are based on measured electrical potential between two dissimilar metal plates. No batteries, electrodes, or buffer solutions are needed, and the meter is durable and insensitive to normal temperatures. Meter is supplied complete with belt-loop carrying case and instructions. Not for use with liquids. Meter is 6.5in (165mm) long with 1.5in (38mm) diameter dial; net wt. is 8oz (0.2kg). Est. Ship Wt.: 2lb (1kg).
Description
Unique, dual-purpose Kelway Field Testing Meter gives accurate soil pH (3.5-8.0 range) and moisture (0-100% relative saturation) measurements in three minutes or less. Simply insert pointed end to achieve good soil contact. Readings from scales on top dial are based on measured electrical potential between two dissimilar metal plates. No batteries, electrodes, or buffer solutions are needed, and the meter is durable and insensitive to normal temperatures. Meter is supplied complete with belt-loop carrying case and instructions. Not for use with liquids. Meter is 6.5in (165mm) long with 1.5in (38mm) diameter dial; net wt. is 8oz (0.2kg). Est. Ship Wt.: 2lb (1kg).

Suppliers

Company
Product
Description
Supplier Links
Kelway Soil Acidity/Moisture Meter - MA-78 - Gilson Company, Inc.
Lewis Center, OH, USA
Kelway Soil Acidity/Moisture Meter
MA-78
Kelway Soil Acidity/Moisture Meter MA-78
Unique, dual-purpose Kelway Field Testing Meter gives accurate soil pH (3.5-8.0 range) and moisture (0-100% relative saturation) measurements in three minutes or less. Simply insert pointed end to achieve good soil contact. Readings from scales on top dial are based on measured electrical potential between two dissimilar metal plates. No batteries, electrodes, or buffer solutions are needed, and the meter is durable and insensitive to normal temperatures. Meter is supplied complete with belt-loop carrying case and instructions. Not for use with liquids. Meter is 6.5in (165mm) long with 1.5in (38mm) diameter dial; net wt. is 8oz (0.2kg). Est. Ship Wt.: 2lb (1kg).

Unique, dual-purpose Kelway Field Testing Meter gives accurate soil pH (3.5-8.0 range) and moisture (0-100% relative saturation) measurements in three minutes or less. Simply insert pointed end to achieve good soil contact. Readings from scales on top dial are based on measured electrical potential between two dissimilar metal plates. No batteries, electrodes, or buffer solutions are needed, and the meter is durable and insensitive to normal temperatures. Meter is supplied complete with belt-loop carrying case and instructions. Not for use with liquids. Meter is 6.5in (165mm) long with 1.5in (38mm) diameter dial; net wt. is 8oz (0.2kg). Est. Ship Wt.: 2lb (1kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Moisture Meters
Product Number MA-78
Product Name Kelway Soil Acidity/Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity Sensors - 10142020-10 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hygrometers - 2184310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details
Humidity module HYT 271 with pluggable SIL contacts - HYT271 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details