Gilson Company, Inc. Datalogger Thermometer, 4-Channel MA-324

Description
Miniature Temperature Data Logger records over 16,000 data points on each of two channels. Temperatures are recorded internally, as well as with an optional Type K thermocouple, sold separately. Recording intervals from two seconds to twenty four hours. One MAA-220 Data Logger Support Kit is required for operation, and purchased separately. Multiple Data Loggers may be operated from the same kit, which includes software and 9-pin interface cable. Inquire for USB type interface cable. Software features options for statistical analysis, reporting and scaling, and automatically recalibrates when required. Data can be transferred to Excel™. The 3.6V Lithium battery has one-year service life. Dimensions: 2.2x0.6x1.4in (54x15x35mm), WxDxH. NIST traceable certificate available at additional cost. Est. Ship Wt.: 1lb (0.5kg).
Description
Miniature Temperature Data Logger records over 16,000 data points on each of two channels. Temperatures are recorded internally, as well as with an optional Type K thermocouple, sold separately. Recording intervals from two seconds to twenty four hours. One MAA-220 Data Logger Support Kit is required for operation, and purchased separately. Multiple Data Loggers may be operated from the same kit, which includes software and 9-pin interface cable. Inquire for USB type interface cable. Software features options for statistical analysis, reporting and scaling, and automatically recalibrates when required. Data can be transferred to Excel™. The 3.6V Lithium battery has one-year service life. Dimensions: 2.2x0.6x1.4in (54x15x35mm), WxDxH. NIST traceable certificate available at additional cost. Est. Ship Wt.: 1lb (0.5kg).

Suppliers

Company
Product
Description
Supplier Links
Datalogger Thermometer, 4-Channel - MA-324 - Gilson Company, Inc.
Lewis Center, OH, USA
Datalogger Thermometer, 4-Channel
MA-324
Datalogger Thermometer, 4-Channel MA-324
Miniature Temperature Data Logger records over 16,000 data points on each of two channels. Temperatures are recorded internally, as well as with an optional Type K thermocouple, sold separately. Recording intervals from two seconds to twenty four hours. One MAA-220 Data Logger Support Kit is required for operation, and purchased separately. Multiple Data Loggers may be operated from the same kit, which includes software and 9-pin interface cable. Inquire for USB type interface cable. Software features options for statistical analysis, reporting and scaling, and automatically recalibrates when required. Data can be transferred to Excel™. The 3.6V Lithium battery has one-year service life. Dimensions: 2.2x0.6x1.4in (54x15x35mm), WxDxH. NIST traceable certificate available at additional cost. Est. Ship Wt.: 1lb (0.5kg).

Miniature Temperature Data Logger records over 16,000 data points on each of two channels. Temperatures are recorded internally, as well as with an optional Type K thermocouple, sold separately. Recording intervals from two seconds to twenty four hours. One MAA-220 Data Logger Support Kit is required for operation, and purchased separately. Multiple Data Loggers may be operated from the same kit, which includes software and 9-pin interface cable. Inquire for USB type interface cable. Software features options for statistical analysis, reporting and scaling, and automatically recalibrates when required. Data can be transferred to Excel™. The 3.6V Lithium battery has one-year service life. Dimensions: 2.2x0.6x1.4in (54x15x35mm), WxDxH. NIST traceable certificate available at additional cost. Est. Ship Wt.: 1lb (0.5kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Digital Thermometers
Product Number MA-324
Product Name Datalogger Thermometer, 4-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermometers - 1987762 - RS Components, Ltd.
Specs
Range 1300 C (2372 F)
Digital Battery Powered; Has Datalogger or Data Collection Capability
Thermometer Technology Thermocouple Technology
View Details
Wide Range Mini IR Thermometer with Laser Pointer, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 650 C (-58 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details