Gilson Company, Inc. Basic Type K Thermometer, Dual Channel MA-322A

Description
Basic Type K or J Thermometers Economical, pocket-sized thermometers accept Type K or J thermocouples with standard connectors, and provide accurate temperatures over an exceptionally wide range. Features min-max memory, hold, auto power-off and relative temperature function. Four digit LCD display switches between °C and °F. Each thermometer includes a 9V battery and beaded wire probe (two probes for MA-322A). Dual-channel MA-322A reads and displays results from two probes simultaneously. Add "T" to model number for NIST traceable certificate of calibration. Accuracy is ±0.05% of reading +0.7°C (1.4°F). Overall Dimensions: 2.25x1.25x5.25in (56x38x130mm), WxDxH. Est. Ship Wt.: 2lb (1kg).
Description
Basic Type K or J Thermometers Economical, pocket-sized thermometers accept Type K or J thermocouples with standard connectors, and provide accurate temperatures over an exceptionally wide range. Features min-max memory, hold, auto power-off and relative temperature function. Four digit LCD display switches between °C and °F. Each thermometer includes a 9V battery and beaded wire probe (two probes for MA-322A). Dual-channel MA-322A reads and displays results from two probes simultaneously. Add "T" to model number for NIST traceable certificate of calibration. Accuracy is ±0.05% of reading +0.7°C (1.4°F). Overall Dimensions: 2.25x1.25x5.25in (56x38x130mm), WxDxH. Est. Ship Wt.: 2lb (1kg).

Suppliers

Company
Product
Description
Supplier Links
Basic Type K Thermometer, Dual Channel - MA-322A - Gilson Company, Inc.
Lewis Center, OH, USA
Basic Type K Thermometer, Dual Channel
MA-322A
Basic Type K Thermometer, Dual Channel MA-322A
Basic Type K or J Thermometers Economical, pocket-sized thermometers accept Type K or J thermocouples with standard connectors, and provide accurate temperatures over an exceptionally wide range. Features min-max memory, hold, auto power-off and relative temperature function. Four digit LCD display switches between °C and °F. Each thermometer includes a 9V battery and beaded wire probe (two probes for MA-322A). Dual-channel MA-322A reads and displays results from two probes simultaneously. Add "T" to model number for NIST traceable certificate of calibration. Accuracy is ±0.05% of reading +0.7°C (1.4°F). Overall Dimensions: 2.25x1.25x5.25in (56x38x130mm), WxDxH. Est. Ship Wt.: 2lb (1kg).

Basic Type K or J Thermometers Economical, pocket-sized thermometers accept Type K or J thermocouples with standard connectors, and provide accurate temperatures over an exceptionally wide range. Features min-max memory, hold, auto power-off and relative temperature function. Four digit LCD display switches between °C and °F. Each thermometer includes a 9V battery and beaded wire probe (two probes for MA-322A). Dual-channel MA-322A reads and displays results from two probes simultaneously. Add "T" to model number for NIST traceable certificate of calibration. Accuracy is ±0.05% of reading +0.7°C (1.4°F). Overall Dimensions: 2.25x1.25x5.25in (56x38x130mm), WxDxH. Est. Ship Wt.: 2lb (1kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Digital Thermometers
Product Number MA-322A
Product Name Basic Type K Thermometer, Dual Channel
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermometer - Cyclops L - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 2000 C (392 to 3632 F)
Application Type Industrial
View Details
Digital Thermometers - 1231942 - RS Components, Ltd.
Specs
Range 1300 C (2372 F)
Digital Battery Powered
Thermometer Technology Thermocouple Technology
View Details
Dual Laser Infrared Thermometer, Fast Response, 30:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details