Gilson Company, Inc. Basic Type K Thermometer, Single Channel MA-321A

Description
Basic Type K or J Thermometers Economical, pocket-sized thermometers accept Type K or J thermocouples with standard connectors, and provide accurate temperatures over an exceptionally wide range. Features min-max memory, hold, auto power-off and relative temperature function. Four digit LCD display switches between °C and °F. Each thermometer includes a 9V battery and beaded wire probe (two probes for MA-322A). Dual-channel MA-322A reads and displays results from two probes simultaneously. Add "T" to model number for NIST traceable certificate of calibration. Accuracy is ±0.05% of reading +0.7°C (1.4°F). Overall Dimensions: 2.25x1.25x5.25in (56x38x130mm), WxDxH. Est. Ship Wt.: 2lb (1kg).
Description
Basic Type K or J Thermometers Economical, pocket-sized thermometers accept Type K or J thermocouples with standard connectors, and provide accurate temperatures over an exceptionally wide range. Features min-max memory, hold, auto power-off and relative temperature function. Four digit LCD display switches between °C and °F. Each thermometer includes a 9V battery and beaded wire probe (two probes for MA-322A). Dual-channel MA-322A reads and displays results from two probes simultaneously. Add "T" to model number for NIST traceable certificate of calibration. Accuracy is ±0.05% of reading +0.7°C (1.4°F). Overall Dimensions: 2.25x1.25x5.25in (56x38x130mm), WxDxH. Est. Ship Wt.: 2lb (1kg).

Suppliers

Company
Product
Description
Supplier Links
Basic Type K Thermometer, Single Channel - MA-321A - Gilson Company, Inc.
Lewis Center, OH, USA
Basic Type K Thermometer, Single Channel
MA-321A
Basic Type K Thermometer, Single Channel MA-321A
Basic Type K or J Thermometers Economical, pocket-sized thermometers accept Type K or J thermocouples with standard connectors, and provide accurate temperatures over an exceptionally wide range. Features min-max memory, hold, auto power-off and relative temperature function. Four digit LCD display switches between °C and °F. Each thermometer includes a 9V battery and beaded wire probe (two probes for MA-322A). Dual-channel MA-322A reads and displays results from two probes simultaneously. Add "T" to model number for NIST traceable certificate of calibration. Accuracy is ±0.05% of reading +0.7°C (1.4°F). Overall Dimensions: 2.25x1.25x5.25in (56x38x130mm), WxDxH. Est. Ship Wt.: 2lb (1kg).

Basic Type K or J Thermometers Economical, pocket-sized thermometers accept Type K or J thermocouples with standard connectors, and provide accurate temperatures over an exceptionally wide range. Features min-max memory, hold, auto power-off and relative temperature function. Four digit LCD display switches between °C and °F. Each thermometer includes a 9V battery and beaded wire probe (two probes for MA-322A). Dual-channel MA-322A reads and displays results from two probes simultaneously. Add "T" to model number for NIST traceable certificate of calibration. Accuracy is ±0.05% of reading +0.7°C (1.4°F). Overall Dimensions: 2.25x1.25x5.25in (56x38x130mm), WxDxH. Est. Ship Wt.: 2lb (1kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Digital Thermometers
Product Number MA-321A
Product Name Basic Type K Thermometer, Single Channel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermometers - 3155311 - RS Components, Ltd.
Specs
Range 350 C (662 F)
Digital Battery Powered
Thermometer Technology Thermocouple Technology
View Details
Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details