Gilson Company, Inc. Speedy 2000 Moisture Tester, 0-50%, 8g Sample MA-25C

Description
The Speedy is widely accepted for rapid, accurate, and reliable moisture tests on all kinds of materials-sand, aggregates, ores, coal, soils, ceramics, abrasives, and other powders. Units are portable, easy to use and do not require a power supply. Samples can be tested on-site, eliminating risk of moisture loss during transport. Selection of four available models is based on particle size, percent moisture range, and gauge accuracy desired. Standard Models MA-20A and MA-21A are used for sand, grains, clays and fine powders. Large MA-25 and MA-25C handle soils, aggregates, coal and ores. All units have tough, die-cast polished aluminum body (pressure chamber) with integral dial. Place weighed sample in the tester with measured quantity of calcium carbide reagent and seal with cap. Upon agitation, free moisture in test sample reacts with calcium carbonate to form acetylene gas. Pressure gauge reads directly in percent moisture by weight within 1-3 minutes. Each Speedy 2000 Kit includes an electronic digital balance, reagent measuring scoop, one can of reagent, brush, cleaning cloth, and instructions in a heavy-duty, waterproof plastic case. MA-25 and MA-25C include two steel balls to pulverize samples. Speedy Moisture Testers for Models MA-20A and MA-21A are 12x4in (305x102mm), LxDia. Model MA-25 and MA-25C are 14x 5.5in (356x140mm), LxDia. Est. Ship Wt.: 15lb (7kg).
Description
The Speedy is widely accepted for rapid, accurate, and reliable moisture tests on all kinds of materials-sand, aggregates, ores, coal, soils, ceramics, abrasives, and other powders. Units are portable, easy to use and do not require a power supply. Samples can be tested on-site, eliminating risk of moisture loss during transport. Selection of four available models is based on particle size, percent moisture range, and gauge accuracy desired. Standard Models MA-20A and MA-21A are used for sand, grains, clays and fine powders. Large MA-25 and MA-25C handle soils, aggregates, coal and ores. All units have tough, die-cast polished aluminum body (pressure chamber) with integral dial. Place weighed sample in the tester with measured quantity of calcium carbide reagent and seal with cap. Upon agitation, free moisture in test sample reacts with calcium carbonate to form acetylene gas. Pressure gauge reads directly in percent moisture by weight within 1-3 minutes. Each Speedy 2000 Kit includes an electronic digital balance, reagent measuring scoop, one can of reagent, brush, cleaning cloth, and instructions in a heavy-duty, waterproof plastic case. MA-25 and MA-25C include two steel balls to pulverize samples. Speedy Moisture Testers for Models MA-20A and MA-21A are 12x4in (305x102mm), LxDia. Model MA-25 and MA-25C are 14x 5.5in (356x140mm), LxDia. Est. Ship Wt.: 15lb (7kg).

Suppliers

Company
Product
Description
Supplier Links
Speedy 2000 Moisture Tester, 0-50%, 8g Sample - MA-25C - Gilson Company, Inc.
Lewis Center, OH, USA
Speedy 2000 Moisture Tester, 0-50%, 8g Sample
MA-25C
Speedy 2000 Moisture Tester, 0-50%, 8g Sample MA-25C
The Speedy is widely accepted for rapid, accurate, and reliable moisture tests on all kinds of materials-sand, aggregates, ores, coal, soils, ceramics, abrasives, and other powders. Units are portable, easy to use and do not require a power supply. Samples can be tested on-site, eliminating risk of moisture loss during transport. Selection of four available models is based on particle size, percent moisture range, and gauge accuracy desired. Standard Models MA-20A and MA-21A are used for sand, grains, clays and fine powders. Large MA-25 and MA-25C handle soils, aggregates, coal and ores. All units have tough, die-cast polished aluminum body (pressure chamber) with integral dial. Place weighed sample in the tester with measured quantity of calcium carbide reagent and seal with cap. Upon agitation, free moisture in test sample reacts with calcium carbonate to form acetylene gas. Pressure gauge reads directly in percent moisture by weight within 1-3 minutes. Each Speedy 2000 Kit includes an electronic digital balance, reagent measuring scoop, one can of reagent, brush, cleaning cloth, and instructions in a heavy-duty, waterproof plastic case. MA-25 and MA-25C include two steel balls to pulverize samples. Speedy Moisture Testers for Models MA-20A and MA-21A are 12x4in (305x102mm), LxDia. Model MA-25 and MA-25C are 14x 5.5in (356x140mm), LxDia. Est. Ship Wt.: 15lb (7kg).

The Speedy is widely accepted for rapid, accurate, and reliable moisture tests on all kinds of materials-sand, aggregates, ores, coal, soils, ceramics, abrasives, and other powders. Units are portable, easy to use and do not require a power supply. Samples can be tested on-site, eliminating risk of moisture loss during transport.

Selection of four available models is based on particle size, percent moisture range, and gauge accuracy desired. Standard Models MA-20A and MA-21A are used for sand, grains, clays and fine powders. Large MA-25 and MA-25C handle soils, aggregates, coal and ores.

All units have tough, die-cast polished aluminum body (pressure chamber) with integral dial. Place weighed sample in the tester with measured quantity of calcium carbide reagent and seal with cap. Upon agitation, free moisture in test sample reacts with calcium carbonate to form acetylene gas. Pressure gauge reads directly in percent moisture by weight within 1-3 minutes.

Each Speedy 2000 Kit includes an electronic digital balance, reagent measuring scoop, one can of reagent, brush, cleaning cloth, and instructions in a heavy-duty, waterproof plastic case. MA-25 and MA-25C include two steel balls to pulverize samples.

Speedy Moisture Testers for Models MA-20A and MA-21A are 12x4in (305x102mm), LxDia. Model MA-25 and MA-25C are 14x 5.5in (356x140mm), LxDia. Est. Ship Wt.: 15lb (7kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Moisture Meters
Product Number MA-25C
Product Name Speedy 2000 Moisture Tester, 0-50%, 8g Sample
Unlock Full Specs
to access all available technical data

Similar Products

Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details
Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details
Temperature Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details