• Fills large Gyratory compaction molds in a single lift.
• Makes handling of HMA samples safe and efficient.
• Works equally well for aggregate and soil samples.
• Stable for use as a weighing scoop.
HMA-68 Material Handling Chute is an all-purpose chute that allows loading, filling, and handling of any bulk material, including Asphalt, Aggregates, and Soils. It quickly and uniformly fills Gyratory, Marshall, Proctor, CBR, Relative Density molds, Quartermaster™ or Universal splitters. The Handling Chute conforms to mold loading procedures in ASTM D 4013 and AASHTO T 312.
The flat bottom and integral feet make weighing convenient. The two sturdy aluminum bar handles reinforce the unit and enable balanced handling for easy and accurate placment of sample materials. Material Handling Chute is constructed of 24-gauge stainless steel with rolled edges. The open end is formed with a 2in (51mm) radius to fit most mold openings. The unit stands horizontally or vertically. Overall Dimensions: 22x11.5x10.5 (559x292x267mm). Est. Ship Wt.: 5lb (2kg).
| Gilson Company, Inc. | |
|---|---|
| Product Category | Chutes |
| Product Number | HMA-68 |
| Product Name | Material Handling Chute-24 Gauge SS |