Gilson Company, Inc. Triaxial/Permeability Auxiliary Control Panel HM-350A

Description
Triaxial and flexible-wall permeability testing are in high demand for structural performance design verification and conformance to environmental regulations. These quality modular components assure adaptability with new or existing equipment when building a system to meet individual needs. HM-350M Master Control Panel combines precise control, logical layout, and quality components for accuracy and ease of operation. Controls in the upper half of the panel regulate air pressure to the specimen chamber while the lower controls regulate the water supply. All cell and burette pressures are individually adjustable and easily monitored by a single digital pressure gauge. Precision regulators and valves allow accurate setting of critical pressures during saturation, consolidation and testing phases. Effective cell pressure and cell and sample back-pressure are all controlled through a single regulator. This is particularly useful during the saturation phase and causes no change in effective stress. Main supply connections for water, air, and drain are located at the rear of the panel. Connections for the testing chamber are located on the front, and the chamber and reservoirs can be filled and drained from the front panel connections. The panel includes two 50x0.1cc burettes and two 4x0.008cc pipettes for accurate permeability flow measurements. Each is encased in large 400cc capacity storage reservoirs. High-quality Whitey™ zero volume change ball valves are used throughout. The sturdy epoxy-coated aluminum frame is 21x6.25x37.25in (533x159x946mm), WxDxH. Accurate measurement of pore pressure for correction and control of loads and loading rates can be accomplished with the optional HMA-521 Digital Pore Pressure Gauge. A transducer is included with this gauge. Other optional accessories include the HMA-506 Specimen Height Indicator to track sample deformation and the HMA-520 Deairing Tank to prepare water for use in the testing chambers. Permeability and Triaxial Testing Chambers and other accessories must be ordered separately. An air compressor is required to generate confining pressures, but not included. Est. Ship Wt.: 65lb (30kg). HM-350A Auxiliary Control Panel allows additional triaxial or permeability test chambers to be added economically for increased productivity. The Auxiliary Panel attaches to the Master Control Panel and uses its digital pressure readout to display the confining and cell pressures. The Auxiliary Panel includes the identical precision regulators, valves, reservoir and burrette assemblies as the Master Control Panel, but does not include a Digital Pressure Gauge. Est. Ship Wt.: 50lb (23kg).
Description
Triaxial and flexible-wall permeability testing are in high demand for structural performance design verification and conformance to environmental regulations. These quality modular components assure adaptability with new or existing equipment when building a system to meet individual needs. HM-350M Master Control Panel combines precise control, logical layout, and quality components for accuracy and ease of operation. Controls in the upper half of the panel regulate air pressure to the specimen chamber while the lower controls regulate the water supply. All cell and burette pressures are individually adjustable and easily monitored by a single digital pressure gauge. Precision regulators and valves allow accurate setting of critical pressures during saturation, consolidation and testing phases. Effective cell pressure and cell and sample back-pressure are all controlled through a single regulator. This is particularly useful during the saturation phase and causes no change in effective stress. Main supply connections for water, air, and drain are located at the rear of the panel. Connections for the testing chamber are located on the front, and the chamber and reservoirs can be filled and drained from the front panel connections. The panel includes two 50x0.1cc burettes and two 4x0.008cc pipettes for accurate permeability flow measurements. Each is encased in large 400cc capacity storage reservoirs. High-quality Whitey™ zero volume change ball valves are used throughout. The sturdy epoxy-coated aluminum frame is 21x6.25x37.25in (533x159x946mm), WxDxH. Accurate measurement of pore pressure for correction and control of loads and loading rates can be accomplished with the optional HMA-521 Digital Pore Pressure Gauge. A transducer is included with this gauge. Other optional accessories include the HMA-506 Specimen Height Indicator to track sample deformation and the HMA-520 Deairing Tank to prepare water for use in the testing chambers. Permeability and Triaxial Testing Chambers and other accessories must be ordered separately. An air compressor is required to generate confining pressures, but not included. Est. Ship Wt.: 65lb (30kg). HM-350A Auxiliary Control Panel allows additional triaxial or permeability test chambers to be added economically for increased productivity. The Auxiliary Panel attaches to the Master Control Panel and uses its digital pressure readout to display the confining and cell pressures. The Auxiliary Panel includes the identical precision regulators, valves, reservoir and burrette assemblies as the Master Control Panel, but does not include a Digital Pressure Gauge. Est. Ship Wt.: 50lb (23kg).

Suppliers

Company
Product
Description
Supplier Links
Triaxial/Permeability Auxiliary Control Panel - HM-350A - Gilson Company, Inc.
Lewis Center, OH, USA
Triaxial/Permeability Auxiliary Control Panel
HM-350A
Triaxial/Permeability Auxiliary Control Panel HM-350A
Triaxial and flexible-wall permeability testing are in high demand for structural performance design verification and conformance to environmental regulations. These quality modular components assure adaptability with new or existing equipment when building a system to meet individual needs. HM-350M Master Control Panel combines precise control, logical layout, and quality components for accuracy and ease of operation. Controls in the upper half of the panel regulate air pressure to the specimen chamber while the lower controls regulate the water supply. All cell and burette pressures are individually adjustable and easily monitored by a single digital pressure gauge. Precision regulators and valves allow accurate setting of critical pressures during saturation, consolidation and testing phases. Effective cell pressure and cell and sample back-pressure are all controlled through a single regulator. This is particularly useful during the saturation phase and causes no change in effective stress. Main supply connections for water, air, and drain are located at the rear of the panel. Connections for the testing chamber are located on the front, and the chamber and reservoirs can be filled and drained from the front panel connections. The panel includes two 50x0.1cc burettes and two 4x0.008cc pipettes for accurate permeability flow measurements. Each is encased in large 400cc capacity storage reservoirs. High-quality Whitey™ zero volume change ball valves are used throughout. The sturdy epoxy-coated aluminum frame is 21x6.25x37.25in (533x159x946mm), WxDxH. Accurate measurement of pore pressure for correction and control of loads and loading rates can be accomplished with the optional HMA-521 Digital Pore Pressure Gauge. A transducer is included with this gauge. Other optional accessories include the HMA-506 Specimen Height Indicator to track sample deformation and the HMA-520 Deairing Tank to prepare water for use in the testing chambers. Permeability and Triaxial Testing Chambers and other accessories must be ordered separately. An air compressor is required to generate confining pressures, but not included. Est. Ship Wt.: 65lb (30kg). HM-350A Auxiliary Control Panel allows additional triaxial or permeability test chambers to be added economically for increased productivity. The Auxiliary Panel attaches to the Master Control Panel and uses its digital pressure readout to display the confining and cell pressures. The Auxiliary Panel includes the identical precision regulators, valves, reservoir and burrette assemblies as the Master Control Panel, but does not include a Digital Pressure Gauge. Est. Ship Wt.: 50lb (23kg).

Triaxial and flexible-wall permeability testing are in high demand for structural performance design verification and conformance to environmental regulations. These quality modular components assure adaptability with new or existing equipment when building a system to meet individual needs.

HM-350M Master Control Panel combines precise control, logical layout, and quality components for accuracy and ease of operation. Controls in the upper half of the panel regulate air pressure to the specimen chamber while the lower controls regulate the water supply. All cell and burette pressures are individually adjustable and easily monitored by a single digital pressure gauge. Precision regulators and valves allow accurate setting of critical pressures during saturation, consolidation and testing phases. Effective cell pressure and cell and sample back-pressure are all controlled through a single regulator. This is particularly useful during the saturation phase and causes no change in effective stress.

Main supply connections for water, air, and drain are located at the rear of the panel. Connections for the testing chamber are located on the front, and the chamber and reservoirs can be filled and drained from the front panel connections. The panel includes two 50x0.1cc burettes and two 4x0.008cc pipettes for accurate permeability flow measurements. Each is encased in large 400cc capacity storage reservoirs. High-quality Whitey™ zero volume change ball valves are used throughout. The sturdy epoxy-coated aluminum frame is 21x6.25x37.25in (533x159x946mm), WxDxH. Accurate measurement of pore pressure for correction and control of loads and loading rates can be accomplished with the optional HMA-521 Digital Pore Pressure Gauge. A transducer is included with this gauge. Other optional accessories include the HMA-506 Specimen Height Indicator to track sample deformation and the HMA-520 Deairing Tank to prepare water for use in the testing chambers.

Permeability and Triaxial Testing Chambers and other accessories must be ordered separately. An air compressor is required to generate confining pressures, but not included. Est. Ship Wt.: 65lb (30kg).

HM-350A Auxiliary Control Panel allows additional triaxial or permeability test chambers to be added economically for increased productivity. The Auxiliary Panel attaches to the Master Control Panel and uses its digital pressure readout to display the confining and cell pressures. The Auxiliary Panel includes the identical precision regulators, valves, reservoir and burrette assemblies as the Master Control Panel, but does not include a Digital Pressure Gauge. Est. Ship Wt.: 50lb (23kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Control Panels
Product Number HM-350A
Product Name Triaxial/Permeability Auxiliary Control Panel
Unlock Full Specs
to access all available technical data

Similar Products

Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Local control stations - local control stations 07 3 zone 1 - BARTEC
Specs
Panel Operation Electrical
Current 690 amps
Voltage 1000 volts
View Details
FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details
IP65 Latch-Hinged ABS Plastic Box - BCAP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details