Gilson Company, Inc. Sand Cone Density Sand 50lb Bag HM-106

Description
Specially graded sands for ASTM tests are naturally rounded silica sands of nearly pure quartz, mined from the Ottawa, Illinois area. All are supplied in 50lb bags and meet ASTM and AASHTO standards indicated. HM-106 Density Sand for sand-cone density testing of soils is clean, uniform, uncemented, and free-flowing. Meets ASTM D 1556 and AASHTO T 191. Few particles pass No.200 (75¼m) or are retained on No.10 (2.00mm) sieves. Uniformity coefficient less than 2.0, and less than 3% passes No.60 (250¼m). Bulk density varies less than 1%. HM-107 20-30 Standard Sand (Tensile Test Sand) is manufactured to pass No.20 (850¼m) sieve and be retained on No.30 (600¼m). Meets ASTM C 778 and AASHTO T 132 requirements. HM-107 sand also met former ASTM C 190, now a discontinued standard. HM-108 Graded Standard Sand (Cube Test Sand) is graded between No.30 (600¼m) and No.100 (150¼m) sieves. Meets requirements for ASTM C 109 and C 778, as well as AASHTO T 106.
Description
Specially graded sands for ASTM tests are naturally rounded silica sands of nearly pure quartz, mined from the Ottawa, Illinois area. All are supplied in 50lb bags and meet ASTM and AASHTO standards indicated. HM-106 Density Sand for sand-cone density testing of soils is clean, uniform, uncemented, and free-flowing. Meets ASTM D 1556 and AASHTO T 191. Few particles pass No.200 (75¼m) or are retained on No.10 (2.00mm) sieves. Uniformity coefficient less than 2.0, and less than 3% passes No.60 (250¼m). Bulk density varies less than 1%. HM-107 20-30 Standard Sand (Tensile Test Sand) is manufactured to pass No.20 (850¼m) sieve and be retained on No.30 (600¼m). Meets ASTM C 778 and AASHTO T 132 requirements. HM-107 sand also met former ASTM C 190, now a discontinued standard. HM-108 Graded Standard Sand (Cube Test Sand) is graded between No.30 (600¼m) and No.100 (150¼m) sieves. Meets requirements for ASTM C 109 and C 778, as well as AASHTO T 106.

Suppliers

Company
Product
Description
Supplier Links
Sand Cone Density Sand 50lb Bag - HM-106 - Gilson Company, Inc.
Lewis Center, OH, USA
Sand Cone Density Sand 50lb Bag
HM-106
Sand Cone Density Sand 50lb Bag HM-106
Specially graded sands for ASTM tests are naturally rounded silica sands of nearly pure quartz, mined from the Ottawa, Illinois area. All are supplied in 50lb bags and meet ASTM and AASHTO standards indicated. HM-106 Density Sand for sand-cone density testing of soils is clean, uniform, uncemented, and free-flowing. Meets ASTM D 1556 and AASHTO T 191. Few particles pass No.200 (75¼m) or are retained on No.10 (2.00mm) sieves. Uniformity coefficient less than 2.0, and less than 3% passes No.60 (250¼m). Bulk density varies less than 1%. HM-107 20-30 Standard Sand (Tensile Test Sand) is manufactured to pass No.20 (850¼m) sieve and be retained on No.30 (600¼m). Meets ASTM C 778 and AASHTO T 132 requirements. HM-107 sand also met former ASTM C 190, now a discontinued standard. HM-108 Graded Standard Sand (Cube Test Sand) is graded between No.30 (600¼m) and No.100 (150¼m) sieves. Meets requirements for ASTM C 109 and C 778, as well as AASHTO T 106.

Specially graded sands for ASTM tests are naturally rounded silica sands of nearly pure quartz, mined from the Ottawa, Illinois area. All are supplied in 50lb bags and meet ASTM and AASHTO standards indicated.

HM-106 Density Sand for sand-cone density testing of soils is clean, uniform, uncemented, and free-flowing. Meets ASTM D 1556 and AASHTO T 191. Few particles pass No.200 (75¼m) or are retained on No.10 (2.00mm) sieves. Uniformity coefficient less than 2.0, and less than 3% passes No.60 (250¼m). Bulk density varies less than 1%.

HM-107 20-30 Standard Sand (Tensile Test Sand) is manufactured to pass No.20 (850¼m) sieve and be retained on No.30 (600¼m). Meets ASTM C 778 and AASHTO T 132 requirements. HM-107 sand also met former ASTM C 190, now a discontinued standard.

HM-108 Graded Standard Sand (Cube Test Sand) is graded between No.30 (600¼m) and No.100 (150¼m) sieves. Meets requirements for ASTM C 109 and C 778, as well as AASHTO T 106.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Industrial Containers
Product Number HM-106
Product Name Sand Cone Density Sand 50lb Bag
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 2740326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 12.2 inch (310 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details