Gilson Company, Inc. Bag Trier, 1" OD, 12" Long GP-112

Description
Sampling Probes are useful for sampling seed, grain, and other granular materials. Shorter length probes are for sampling from trucks, drums, bins, stockpiles; longer ones are for barges, rail cars, large trucks and hoppers. Bag Triers are nickel-plated steel, tapered to a point with a single large opening for sampling granular material through bags. Sample can be poured through hollow handle.
Description
Sampling Probes are useful for sampling seed, grain, and other granular materials. Shorter length probes are for sampling from trucks, drums, bins, stockpiles; longer ones are for barges, rail cars, large trucks and hoppers. Bag Triers are nickel-plated steel, tapered to a point with a single large opening for sampling granular material through bags. Sample can be poured through hollow handle.

Suppliers

Company
Product
Description
Supplier Links
Bag Trier, 1" OD, 12" Long - GP-112 - Gilson Company, Inc.
Lewis Center, OH, USA
Bag Trier, 1" OD, 12" Long
GP-112
Bag Trier, 1" OD, 12" Long GP-112
Sampling Probes are useful for sampling seed, grain, and other granular materials. Shorter length probes are for sampling from trucks, drums, bins, stockpiles; longer ones are for barges, rail cars, large trucks and hoppers. Bag Triers are nickel-plated steel, tapered to a point with a single large opening for sampling granular material through bags. Sample can be poured through hollow handle.

Sampling Probes are useful for sampling seed, grain, and other granular materials. Shorter length probes are for sampling from trucks, drums, bins, stockpiles; longer ones are for barges, rail cars, large trucks and hoppers.

Bag Triers are nickel-plated steel, tapered to a point with a single large opening for sampling granular material through bags. Sample can be poured through hollow handle.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Industrial Containers
Product Number GP-112
Product Name Bag Trier, 1" OD, 12" Long
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Work Bags - 217955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Height 21.65 inch (550 mm)
Length 11.81 inch (300 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details