Gilson Company, Inc. Continuous-Flow Screen, 230V/50Hz, 1/3-Hp Motor CF-1F

Description
Gilson's CF-1 Continuous-Flow Screen is extremely versatile, ideal for the laboratory where many different separation jobs are encountered. For small-scale scalping, mass separation and continuous-feed production applications with coarse sized materials CF-1 does the job practically and efficiently. The unit can be used with one or two screen trays with screening area approximately 16x24in (406x610mm) per tray. The trays are vibrated in inclined position, with incline angle adjustable in a range of 4°10°, and speed adjustable in a range of 535750rpm. Inclined Screen Trays are available with wire cloth in sizes 4in to No.100, or may be specified with round openings, slotted openings, or other special wire cloth. Discharge pans are provided in two styles, for either front or bottom discharge. The trays and pan are secured by clamp rods readily accessible on top of the unit. The CF-1 is powered by a 1/3hp, fan cooled, totally enclosed motor. Screen Dimensions: 34x22x28in (864x559x711mm), LxWxH. Length is 41in (1041mm) with trays installed. The vertical-throw action of the CF-1 is designed primarily for coarse materials (2in to No.4), but adjustable incline and frequency allow use with a wide range of materials. A special low amplitude drive shaft may also be specified to improve separations in sizes finer than No.4. Continuous-flow screening is not recommended for testing applications. The versatile CF-1 may be adapted for some testing work by setting at lowest incline angle and replacing Inclined Screen Trays and pan with trays and pan Models TSA-100 to TSA-112 described elsewhere for use with the Model TS-1 Testing Screen.
Description
Gilson's CF-1 Continuous-Flow Screen is extremely versatile, ideal for the laboratory where many different separation jobs are encountered. For small-scale scalping, mass separation and continuous-feed production applications with coarse sized materials CF-1 does the job practically and efficiently. The unit can be used with one or two screen trays with screening area approximately 16x24in (406x610mm) per tray. The trays are vibrated in inclined position, with incline angle adjustable in a range of 4°10°, and speed adjustable in a range of 535750rpm. Inclined Screen Trays are available with wire cloth in sizes 4in to No.100, or may be specified with round openings, slotted openings, or other special wire cloth. Discharge pans are provided in two styles, for either front or bottom discharge. The trays and pan are secured by clamp rods readily accessible on top of the unit. The CF-1 is powered by a 1/3hp, fan cooled, totally enclosed motor. Screen Dimensions: 34x22x28in (864x559x711mm), LxWxH. Length is 41in (1041mm) with trays installed. The vertical-throw action of the CF-1 is designed primarily for coarse materials (2in to No.4), but adjustable incline and frequency allow use with a wide range of materials. A special low amplitude drive shaft may also be specified to improve separations in sizes finer than No.4. Continuous-flow screening is not recommended for testing applications. The versatile CF-1 may be adapted for some testing work by setting at lowest incline angle and replacing Inclined Screen Trays and pan with trays and pan Models TSA-100 to TSA-112 described elsewhere for use with the Model TS-1 Testing Screen.

Suppliers

Company
Product
Description
Supplier Links
Continuous-Flow Screen, 230V/50Hz, 1/3-Hp Motor - CF-1F - Gilson Company, Inc.
Lewis Center, OH, USA
Continuous-Flow Screen, 230V/50Hz, 1/3-Hp Motor
CF-1F
Continuous-Flow Screen, 230V/50Hz, 1/3-Hp Motor CF-1F
Gilson's CF-1 Continuous-Flow Screen is extremely versatile, ideal for the laboratory where many different separation jobs are encountered. For small-scale scalping, mass separation and continuous-feed production applications with coarse sized materials CF-1 does the job practically and efficiently. The unit can be used with one or two screen trays with screening area approximately 16x24in (406x610mm) per tray. The trays are vibrated in inclined position, with incline angle adjustable in a range of 4°10°, and speed adjustable in a range of 535750rpm. Inclined Screen Trays are available with wire cloth in sizes 4in to No.100, or may be specified with round openings, slotted openings, or other special wire cloth. Discharge pans are provided in two styles, for either front or bottom discharge. The trays and pan are secured by clamp rods readily accessible on top of the unit. The CF-1 is powered by a 1/3hp, fan cooled, totally enclosed motor. Screen Dimensions: 34x22x28in (864x559x711mm), LxWxH. Length is 41in (1041mm) with trays installed. The vertical-throw action of the CF-1 is designed primarily for coarse materials (2in to No.4), but adjustable incline and frequency allow use with a wide range of materials. A special low amplitude drive shaft may also be specified to improve separations in sizes finer than No.4. Continuous-flow screening is not recommended for testing applications. The versatile CF-1 may be adapted for some testing work by setting at lowest incline angle and replacing Inclined Screen Trays and pan with trays and pan Models TSA-100 to TSA-112 described elsewhere for use with the Model TS-1 Testing Screen.

Gilson's CF-1 Continuous-Flow Screen is extremely versatile, ideal for the laboratory where many different separation jobs are encountered. For small-scale scalping, mass separation and continuous-feed production applications with coarse sized materials CF-1 does the job practically and efficiently.

The unit can be used with one or two screen trays with screening area approximately 16x24in (406x610mm) per tray. The trays are vibrated in inclined position, with incline angle adjustable in a range of 4°10°, and speed adjustable in a range of 535750rpm. Inclined Screen Trays are available with wire cloth in sizes 4in to No.100, or may be specified with round openings, slotted openings, or other special wire cloth.

Discharge pans are provided in two styles, for either front or bottom discharge. The trays and pan are secured by clamp rods readily accessible on top of the unit. The CF-1 is powered by a 1/3hp, fan cooled, totally enclosed motor. Screen Dimensions: 34x22x28in (864x559x711mm), LxWxH. Length is 41in (1041mm) with trays installed.

The vertical-throw action of the CF-1 is designed primarily for coarse materials (2in to No.4), but adjustable incline and frequency allow use with a wide range of materials. A special low amplitude drive shaft may also be specified to improve separations in sizes finer than No.4.

Continuous-flow screening is not recommended for testing applications. The versatile CF-1 may be adapted for some testing work by setting at lowest incline angle and replacing Inclined Screen Trays and pan with trays and pan Models TSA-100 to TSA-112 described elsewhere for use with the Model TS-1 Testing Screen.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Separators, Classifiers, and Screeners
Product Number CF-1F
Product Name Continuous-Flow Screen, 230V/50Hz, 1/3-Hp Motor
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
VDSS Series 8 Inch (in) Inlet and Discharge Size Separator - VDSS-8 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
View Details
MACSALAB V-BLENDER -  - Eriez
Specs
Equipment Type Air Classifier / Cyclone; Electrostatic Separator; Magnetic Separator; Screener - Rectangular Deck
View Details