Gilson Company, Inc. NIST Glass Beads for Sieves, #120 to #270 BS-30A

Description
Gilson stocks a number of Standard Reference Materials, (SRM's) issued by the US National Institute of Standards and Technology (NIST) for calibration of sieves, sedimentation instruments, particle counters, and other instruments. BS-5, BS-10, BS-20, BS-30A and BS-40B are calibrated glass beads for determining effective sieve opening. (NOT for determining conformity to specifications.) They are also useful for calibration of electroformed sieves. The entire sample is placed on clean sieves and shaken in the manner that tests will be made on test samples. Percent of glass beads retained on each sieve is calculated, and effective opening of each of the sieves is determined from calibration data on the NIST Certificate supplied with the bead set. BS-42 is a set of three 150g bottles of different sands for use in sieving. Material A is the coarsest for testing sieves from No.30No.100. Material C is for No.70No.200 sieves and Material D is for finer sieves, No.100No.325. BS-45 is a full-range silicon nitride powder for evaluation and calibration of particle size distribution sedimentation-based instruments in the 0.210¼m range. Certification is by Sedigraph measurements. Five vials of 2.5g each are included. Similar BS-46 is a single 5g bottle of 0.332.19¼m irregularly shaped zirconium oxide powder with minimal agglomerates. BS-50 Portland Cement No.114 is twenty units, each in a sealed pouch. This is used for Wagner Turbidimeter (ASTM C 115; AASHTO T 98), Blaine fineness apparatus (ASTM C 204; AASHTO T 153), the 2in diameter No.325 sieve used in fineness tests (ASTM C 430; AASHTO T 192), and others.
Description
Gilson stocks a number of Standard Reference Materials, (SRM's) issued by the US National Institute of Standards and Technology (NIST) for calibration of sieves, sedimentation instruments, particle counters, and other instruments. BS-5, BS-10, BS-20, BS-30A and BS-40B are calibrated glass beads for determining effective sieve opening. (NOT for determining conformity to specifications.) They are also useful for calibration of electroformed sieves. The entire sample is placed on clean sieves and shaken in the manner that tests will be made on test samples. Percent of glass beads retained on each sieve is calculated, and effective opening of each of the sieves is determined from calibration data on the NIST Certificate supplied with the bead set. BS-42 is a set of three 150g bottles of different sands for use in sieving. Material A is the coarsest for testing sieves from No.30No.100. Material C is for No.70No.200 sieves and Material D is for finer sieves, No.100No.325. BS-45 is a full-range silicon nitride powder for evaluation and calibration of particle size distribution sedimentation-based instruments in the 0.210¼m range. Certification is by Sedigraph measurements. Five vials of 2.5g each are included. Similar BS-46 is a single 5g bottle of 0.332.19¼m irregularly shaped zirconium oxide powder with minimal agglomerates. BS-50 Portland Cement No.114 is twenty units, each in a sealed pouch. This is used for Wagner Turbidimeter (ASTM C 115; AASHTO T 98), Blaine fineness apparatus (ASTM C 204; AASHTO T 153), the 2in diameter No.325 sieve used in fineness tests (ASTM C 430; AASHTO T 192), and others.

Suppliers

Company
Product
Description
Supplier Links
NIST Glass Beads for Sieves, #120 to #270 - BS-30A - Gilson Company, Inc.
Lewis Center, OH, USA
NIST Glass Beads for Sieves, #120 to #270
BS-30A
NIST Glass Beads for Sieves, #120 to #270 BS-30A
Gilson stocks a number of Standard Reference Materials, (SRM's) issued by the US National Institute of Standards and Technology (NIST) for calibration of sieves, sedimentation instruments, particle counters, and other instruments. BS-5, BS-10, BS-20, BS-30A and BS-40B are calibrated glass beads for determining effective sieve opening. (NOT for determining conformity to specifications.) They are also useful for calibration of electroformed sieves. The entire sample is placed on clean sieves and shaken in the manner that tests will be made on test samples. Percent of glass beads retained on each sieve is calculated, and effective opening of each of the sieves is determined from calibration data on the NIST Certificate supplied with the bead set. BS-42 is a set of three 150g bottles of different sands for use in sieving. Material A is the coarsest for testing sieves from No.30No.100. Material C is for No.70No.200 sieves and Material D is for finer sieves, No.100No.325. BS-45 is a full-range silicon nitride powder for evaluation and calibration of particle size distribution sedimentation-based instruments in the 0.210¼m range. Certification is by Sedigraph measurements. Five vials of 2.5g each are included. Similar BS-46 is a single 5g bottle of 0.332.19¼m irregularly shaped zirconium oxide powder with minimal agglomerates. BS-50 Portland Cement No.114 is twenty units, each in a sealed pouch. This is used for Wagner Turbidimeter (ASTM C 115; AASHTO T 98), Blaine fineness apparatus (ASTM C 204; AASHTO T 153), the 2in diameter No.325 sieve used in fineness tests (ASTM C 430; AASHTO T 192), and others.

Gilson stocks a number of Standard Reference Materials, (SRM's) issued by the US National Institute of Standards and Technology (NIST) for calibration of sieves, sedimentation instruments, particle counters, and other instruments.

BS-5, BS-10, BS-20, BS-30A and BS-40B are calibrated glass beads for determining effective sieve opening. (NOT for determining conformity to specifications.) They are also useful for calibration of electroformed sieves. The entire sample is placed on clean sieves and shaken in the manner that tests will be made on test samples. Percent of glass beads retained on each sieve is calculated, and effective opening of each of the sieves is determined from calibration data on the NIST Certificate supplied with the bead set.

BS-42 is a set of three 150g bottles of different sands for use in sieving. Material A is the coarsest for testing sieves from No.30No.100. Material C is for No.70No.200 sieves and Material D is for finer sieves, No.100No.325.

BS-45 is a full-range silicon nitride powder for evaluation and calibration of particle size distribution sedimentation-based instruments in the 0.210¼m range. Certification is by Sedigraph measurements. Five vials of 2.5g each are included. Similar BS-46 is a single 5g bottle of 0.332.19¼m irregularly shaped zirconium oxide powder with minimal agglomerates.

BS-50 Portland Cement No.114 is twenty units, each in a sealed pouch. This is used for Wagner Turbidimeter (ASTM C 115; AASHTO T 98), Blaine fineness apparatus (ASTM C 204; AASHTO T 153), the 2in diameter No.325 sieve used in fineness tests (ASTM C 430; AASHTO T 192), and others.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Ferrite Beads
Product Number BS-30A
Product Name NIST Glass Beads for Sieves, #120 to #270
Unlock Full Specs
to access all available technical data

Similar Products

0.0039uH 250MHz 1.7A Inductor and Choke - 71-0402HP-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 2-2176746-1 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.6500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers