Gilson Company, Inc. Forced Conv. Bench Oven, 7.0CF, SS-Interior, 230V/50Hz BO-350SF

Description
Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens
Description
Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens

Suppliers

Company
Product
Description
Supplier Links
Forced Conv. Bench Oven, 7.0CF, SS-Interior, 230V/50Hz - BO-350SF - Gilson Company, Inc.
Lewis Center, OH, USA
Forced Conv. Bench Oven, 7.0CF, SS-Interior, 230V/50Hz
BO-350SF
Forced Conv. Bench Oven, 7.0CF, SS-Interior, 230V/50Hz BO-350SF
Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens

Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch.

Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Ovens (industrial)
Product Number BO-350SF
Product Name Forced Conv. Bench Oven, 7.0CF, SS-Interior, 230V/50Hz
Unlock Full Specs
to access all available technical data

Similar Products

Three Layers Oven - AO-3*520A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Controller Type Programmable
View Details
Heating And Drying Ovens For Clean Rooms -  - Cincinnati Sub-Zero Products
Specs
Application Drying; Cleanroom; Electronics, Semiconductor Industry, Optics, Medical Technology
External Vertical (Bell Top)
Temperature Range 662 F (350 C)
View Details
Large Heating Oven -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Application Molding
External Front Load (incl. Walk-in, Truck-in)
Controller Type Programmable
View Details
Oxidation Oven -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion
Atmosphere Air / Oxidizing
Features Cooling
View Details