Gilson Company, Inc. Forced Conv. Bench Oven, 7.0CF, 149C/300F, 110V/60Hz BO-250

Description
Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens
Description
Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens

Suppliers

Company
Product
Description
Supplier Links
Forced Conv. Bench Oven, 7.0CF, 149C/300F, 110V/60Hz - BO-250 - Gilson Company, Inc.
Lewis Center, OH, USA
Forced Conv. Bench Oven, 7.0CF, 149C/300F, 110V/60Hz
BO-250
Forced Conv. Bench Oven, 7.0CF, 149C/300F, 110V/60Hz BO-250
Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens

Lab Ovens with simple design for reliability are offered in both gravity and forced convection models. These ovens feature compact size for efficient operation and smaller footprint, and have 1in (25mm) wall insulation. BO-10R and BO-110 have bimetallic controller; others are hydraulic. Gravity convection models employ a special perforated heat shield to distribute radiant heat evenly. Forced air models maintain uniform temperature accurate to ±1% of full range via a special fan and air transfer plenum. These forced air models also include a dual range °F/°C dial thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch.

Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction, corrosion resistant interiors, and a baked hammertone exterior finish. Bench models have gasketed double doors with high impact “cool” handles, and 2in (51mm) of high-density, mineral wool insulation. Two adjustable chrome plated shelves and a grounded 6ft (1.8m) cord with plug are included. Control is by hydraulic thermostat. Control Stability is rated at ±3°C, and ±4°C for BO-550. BO-350 and BO-550 have a high/low heat switch to control heating and recovery rates. Electrical components are 50/60Hz, single phase, and are UL listed and CSA approved. Ovens can be ordered for 230V/50Hz operation by adding “F” to the model number. All models can be ordered with optional stainless steel interior by adding “S” to the model number. Bench Ovens can be stacked or mounted on matching BOA-3 Floor Stand or BOA-2 Floor Cabinet. BOA-5 Timer accessory shuts off oven at up to twelve hours and has continuous “hold” feature. ovens

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Ovens (industrial)
Product Number BO-250
Product Name Forced Conv. Bench Oven, 7.0CF, 149C/300F, 110V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Precision Oven - AO-42B - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Features Shelves, Racks or Carts; Timer
View Details
Vacuum Drying Ovens -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Drying; Cleanroom
External Vertical (Bell Top)
Atmosphere Vacuum Oven / Furnace
View Details
Hephaistos Microwave Heating And Drying Chamber - VHM - Weiss Technik North America, Inc.
Specs
Application Drying
External Vertical (Bell Top)
Heat Source RF / Microwave / Dielectric
View Details
Carbon Fiber Oxidation Oven Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
View Details