Gilson Company, Inc. NCAT Asphalt Furnace,240V/60Hz,1-Ph,20/27amp AP-20

Description
Asphalt binder ignition testing is an environmentally friendly and cost effective test method to determine asphalt content of paving mixtures and ensure high quality and economical asphalt product. The ignition method reduces testing time when compared to solvent extraction. A 1,200-1,800g sample of asphalt can be tested in 30-45 minutes with the NCAT Furnace. The unit can accommodate samples up to 5,000g at extended testing times. The method also eliminates the cost of solvent, the secondary cost of solvent disposal and safety concerns when handling solvent in the lab. The NCAT Asphalt Furnace has an internal electronic balance automatically monitoring the sample weight throughout the ignition process, saving valuable technician time and increasing productivity in the lab. Simply enter the sample weight and calibration factor for your particular mix design, place the sample in the furnace chamber and press "start." When the test cycle is complete, the system automatically ends the test and prints the results. A periodic "beep" alerts the technician that the test has ended. Pressing "stop" unlocks the chamber door and the sample can be removed and allowed to cool for gradation analysis. NCAT Furnace software allows selection of automatic or manual test modes. In the automatic mode, the software ends the test when the endpoint is detected, prints out the results and "beeps." It continues to beep until "stop" is pressed to unlock the door. In the manual mode, the unit "beeps" when the endpoint is detected, but continues to test until "stop" is pressed, unlocking the door and printing the results. Positive or negative correction factors can be entered to correct for unique mix characteristics. Weight change due to sample and basket assembly temperature change is automatically compensated for each sample tested. The automatically detected endpoint of the test cycle is reached when weight loss from the sample is less than a user-established setpoint between 0.01% and 0.5% for three consecutive readings. Test results are computed as asphalt content per total weight of HMA sample or bitumen ratio per weight of dry aggregate to an accuracy of ±0.11%. The furnace is pre-heated to a setpoint temperature within the range of 450°-650°C (842°-1,202°F). The default setting is 538°C (1,000°F). The hot-mix asphalt sample is weighed and divided into two screened baskets on a tray assembly. This complete assembly is placed in the chamber on the furnace hearth tray. Once the door is closed and the test initiated, the door remains locked until completion. During ignition and burn-out, released volatiles are further oxidized in a high-temperature afterburner with a patented ceramic filter heated to 750°C (1,382°F). This system has been shown to reduce process emissions by up to 95%. The furnace …
Description
Asphalt binder ignition testing is an environmentally friendly and cost effective test method to determine asphalt content of paving mixtures and ensure high quality and economical asphalt product. The ignition method reduces testing time when compared to solvent extraction. A 1,200-1,800g sample of asphalt can be tested in 30-45 minutes with the NCAT Furnace. The unit can accommodate samples up to 5,000g at extended testing times. The method also eliminates the cost of solvent, the secondary cost of solvent disposal and safety concerns when handling solvent in the lab. The NCAT Asphalt Furnace has an internal electronic balance automatically monitoring the sample weight throughout the ignition process, saving valuable technician time and increasing productivity in the lab. Simply enter the sample weight and calibration factor for your particular mix design, place the sample in the furnace chamber and press "start." When the test cycle is complete, the system automatically ends the test and prints the results. A periodic "beep" alerts the technician that the test has ended. Pressing "stop" unlocks the chamber door and the sample can be removed and allowed to cool for gradation analysis. NCAT Furnace software allows selection of automatic or manual test modes. In the automatic mode, the software ends the test when the endpoint is detected, prints out the results and "beeps." It continues to beep until "stop" is pressed to unlock the door. In the manual mode, the unit "beeps" when the endpoint is detected, but continues to test until "stop" is pressed, unlocking the door and printing the results. Positive or negative correction factors can be entered to correct for unique mix characteristics. Weight change due to sample and basket assembly temperature change is automatically compensated for each sample tested. The automatically detected endpoint of the test cycle is reached when weight loss from the sample is less than a user-established setpoint between 0.01% and 0.5% for three consecutive readings. Test results are computed as asphalt content per total weight of HMA sample or bitumen ratio per weight of dry aggregate to an accuracy of ±0.11%. The furnace is pre-heated to a setpoint temperature within the range of 450°-650°C (842°-1,202°F). The default setting is 538°C (1,000°F). The hot-mix asphalt sample is weighed and divided into two screened baskets on a tray assembly. This complete assembly is placed in the chamber on the furnace hearth tray. Once the door is closed and the test initiated, the door remains locked until completion. During ignition and burn-out, released volatiles are further oxidized in a high-temperature afterburner with a patented ceramic filter heated to 750°C (1,382°F). This system has been shown to reduce process emissions by up to 95%. The furnace …

Suppliers

Company
Product
Description
Supplier Links
NCAT Asphalt Furnace,240V/60Hz,1-Ph,20/27amp - AP-20 - Gilson Company, Inc.
Lewis Center, OH, USA
NCAT Asphalt Furnace,240V/60Hz,1-Ph,20/27amp
AP-20
NCAT Asphalt Furnace,240V/60Hz,1-Ph,20/27amp AP-20
Asphalt binder ignition testing is an environmentally friendly and cost effective test method to determine asphalt content of paving mixtures and ensure high quality and economical asphalt product. The ignition method reduces testing time when compared to solvent extraction. A 1,200-1,800g sample of asphalt can be tested in 30-45 minutes with the NCAT Furnace. The unit can accommodate samples up to 5,000g at extended testing times. The method also eliminates the cost of solvent, the secondary cost of solvent disposal and safety concerns when handling solvent in the lab. The NCAT Asphalt Furnace has an internal electronic balance automatically monitoring the sample weight throughout the ignition process, saving valuable technician time and increasing productivity in the lab. Simply enter the sample weight and calibration factor for your particular mix design, place the sample in the furnace chamber and press "start." When the test cycle is complete, the system automatically ends the test and prints the results. A periodic "beep" alerts the technician that the test has ended. Pressing "stop" unlocks the chamber door and the sample can be removed and allowed to cool for gradation analysis. NCAT Furnace software allows selection of automatic or manual test modes. In the automatic mode, the software ends the test when the endpoint is detected, prints out the results and "beeps." It continues to beep until "stop" is pressed to unlock the door. In the manual mode, the unit "beeps" when the endpoint is detected, but continues to test until "stop" is pressed, unlocking the door and printing the results. Positive or negative correction factors can be entered to correct for unique mix characteristics. Weight change due to sample and basket assembly temperature change is automatically compensated for each sample tested. The automatically detected endpoint of the test cycle is reached when weight loss from the sample is less than a user-established setpoint between 0.01% and 0.5% for three consecutive readings. Test results are computed as asphalt content per total weight of HMA sample or bitumen ratio per weight of dry aggregate to an accuracy of ±0.11%. The furnace is pre-heated to a setpoint temperature within the range of 450°-650°C (842°-1,202°F). The default setting is 538°C (1,000°F). The hot-mix asphalt sample is weighed and divided into two screened baskets on a tray assembly. This complete assembly is placed in the chamber on the furnace hearth tray. Once the door is closed and the test initiated, the door remains locked until completion. During ignition and burn-out, released volatiles are further oxidized in a high-temperature afterburner with a patented ceramic filter heated to 750°C (1,382°F). This system has been shown to reduce process emissions by up to 95%. The furnace …

Asphalt binder ignition testing is an environmentally friendly and cost effective test method to determine asphalt content of paving mixtures and ensure high quality and economical asphalt product. The ignition method reduces testing time when compared to solvent extraction. A 1,200-1,800g sample of asphalt can be tested in 30-45 minutes with the NCAT Furnace. The unit can accommodate samples up to 5,000g at extended testing times. The method also eliminates the cost of solvent, the secondary cost of solvent disposal and safety concerns when handling solvent in the lab.

The NCAT Asphalt Furnace has an internal electronic balance automatically monitoring the sample weight throughout the ignition process, saving valuable technician time and increasing productivity in the lab. Simply enter the sample weight and calibration factor for your particular mix design, place the sample in the furnace chamber and press "start." When the test cycle is complete, the system automatically ends the test and prints the results. A periodic "beep" alerts the technician that the test has ended. Pressing "stop" unlocks the chamber door and the sample can be removed and allowed to cool for gradation analysis.

NCAT Furnace software allows selection of automatic or manual test modes. In the automatic mode, the software ends the test when the endpoint is detected, prints out the results and "beeps." It continues to beep until "stop" is pressed to unlock the door. In the manual mode, the unit "beeps" when the endpoint is detected, but continues to test until "stop" is pressed, unlocking the door and printing the results. Positive or negative correction factors can be entered to correct for unique mix characteristics. Weight change due to sample and basket assembly temperature change is automatically compensated for each sample tested. The automatically detected endpoint of the test cycle is reached when weight loss from the sample is less than a user-established setpoint between 0.01% and 0.5% for three consecutive readings. Test results are computed as asphalt content per total weight of HMA sample or bitumen ratio per weight of dry aggregate to an accuracy of ±0.11%.

The furnace is pre-heated to a setpoint temperature within the range of 450°-650°C (842°-1,202°F). The default setting is 538°C (1,000°F). The hot-mix asphalt sample is weighed and divided into two screened baskets on a tray assembly. This complete assembly is placed in the chamber on the furnace hearth tray. Once the door is closed and the test initiated, the door remains locked until completion. During ignition and burn-out, released volatiles are further oxidized in a high-temperature afterburner with a patented ceramic filter heated to 750°C (1,382°F). This system has been shown to reduce process emissions by up to 95%.

The furnace …

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Furnaces (industrial)
Product Number AP-20
Product Name NCAT Asphalt Furnace,240V/60Hz,1-Ph,20/27amp
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Belt Conveyor Furnace -  - Harper International Corporation
Harper International Corporation
Specs
Configuration Belt; Continuous or Conveying
Atmosphere Controlled Atmospheres Including Flammables Gases, as Well as Multiple Atmospheres
Heat Source Combustion; Electric / Resistance; RF / Microwave / Dielectric
View Details
Vacuum Precision Investment Casting Furnace -  - Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Application Foundry or Melting Furnace; Industrial
Height 400 to 1500 mm (15.75 to 59.06 inch)
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Clam Shell Furnace -  - International Thermal Systems LLC.
International Thermal Systems LLC.
Specs
Configuration Top Loading; Clam Shell
Atmosphere Air / Oxidizing (optional feature); Inert (optional feature)
Controller Type Programmable
View Details