IC FLASH 1GBIT 48TSOP I Product overview: GD9FU1G8F2AMGI from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD9FU1G8F2AMGI can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 872704-GD9FU1G8F2AMG
Features: FLASH - NAND Memory IC 1Gb (128M x 8) 48-TSOP I
Package: Tray
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: GD9FU1G8
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND Memory IC 1Gb (128M x 8) 48-TSOP I
FLASH - NAND Memory IC 1Gbit 48-TSOP I
IC FLASH 1GBIT 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-GD9FU1G8F2AMGI | 872704-GD9FU1G8F2AMGI | 1970-1084-ND | GD9FU1G8F2AMGI | GD9FU1G8F2AMGI | GD9FU1G8F2AMGI |
| Product Name | Memory IC and Storage Component | Memory - Flash - GD9FU1G8F2AMGI | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Address Bus Width | 8 bits | |||||
| Package Type | Tray | SOP; 48-TSOP I | "48-TFSOP (0.173"", 4.40mm Width)" | 48-TFSOP (0.173\", 4.40mm Width) |