Manufacturer: GigaDevice Semiconductor (HK) Limited
Win Source Part Number: 811925-GD5F4GQ4UCYIG
Packaging: Reel
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Supplier Device Package: 8-WSON (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 120MHz
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 4GBIT SPI/QUAD 8WSON Product overview: GD5F4GQ4UCYIGR from GigaDevice is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-GD5F4GQ4UCYIGR can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 4Gb (512M x 8) SPI - Quad I/O 120MHz 8-WSON (6x8)
IC FLASH 4GBIT SPI/QUAD 8WSON
FLASH - NAND Memory IC 4Gbit SPI - Quad I/O 120 MHz 8-WSON (6x8)
IC FLASH 4GBIT SPI/QUAD 8WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 811925-GD5F4GQ4UCYIGR | 774-GD5F4GQ4UCYIGR | GD5F4GQ4UCYIGR-ND | GD5F4GQ4UCYIGR | GD5F4GQ4UCYIGR | GD5F4GQ4UCYIGR |
| Product Name | Memory - Flash - GD5F4GQ4UCYIGR | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |