FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120MHz 8-LGA (6x8)
IC FLASH 1GBIT SPI/QUAD I/O 8LGA
IC FLASH 1GBIT SPI/QUAD I/O 8LGA
IC FLASH 1GBIT SPI/QUAD I/O 8LGA
FLASH - NAND Memory IC 1Gbit SPI - Quad I/O 120 MHz 8-LGA (6x8)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1970-1080-2-ND | GD5F1GQ4RF9IGR | GD5F1GQ4RF9IGR | GD5F1GQ4RF9IGR | GD5F1GQ4RF9IGR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-VLGA Exposed Pad | 8-VLGA Exposed Pad | 8-VLGA Exposed Pad |