GigaDevice 16-bit 64KB 1.8V 2.5V Embedded Microcontroller MCU GD32F330R8T6

Description
MCU 16-bit MSP430 RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin VQFN EP T/R Product overview: GD32F330R8T6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 1.8V, 2.5V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F330R8T6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit MSP430 RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin VQFN EP T/R Product overview: GD32F330R8T6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 1.8V, 2.5V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F330R8T6 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 64KB 1.8V 2.5V Embedded Microcontroller MCU
297-GD32F330R8T6
16-bit 64KB 1.8V 2.5V Embedded Microcontroller MCU 297-GD32F330R8T6
MCU 16-bit MSP430 RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin VQFN EP T/R Product overview: GD32F330R8T6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 1.8V, 2.5V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F330R8T6 can be used for catalog matching and distributor lookup.

MCU 16-bit MSP430 RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin VQFN EP T/R Product overview: GD32F330R8T6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 1.8V, 2.5V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F330R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site
OEM Parts - OEM Parts (F - I) - GD32F330R8T6 - 1060619-GD32F330R8T6 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GD32F330R8T6
1060619-GD32F330R8T6
OEM Parts - OEM Parts (F - I) - GD32F330R8T6 1060619-GD32F330R8T6
Manufacturer: GigaDevice Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060619-GD32F330R8T6 Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage

Manufacturer: GigaDevice Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060619-GD32F330R8T6
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage

Buy Now
Microcontroller Chips - GD32F330R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontroller Chips
GD32F330R8T6
Microcontroller Chips GD32F330R8T6
64KB 16KB FLASH 55 ARM-M4 84MHz LQFP-64(10x10) Microcontrollers (MCU/MPU/SOC) ROHS

64KB 16KB FLASH 55 ARM-M4 84MHz LQFP-64(10x10) Microcontrollers (MCU/MPU/SOC) ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 297-GD32F330R8T6 1060619-GD32F330R8T6 GD32F330R8T6
Product Name 16-bit 64KB 1.8V 2.5V Embedded Microcontroller MCU OEM Parts - OEM Parts (F - I) - GD32F330R8T6 Microcontroller Chips
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details