GigaDevice 16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU GD32F330CBT6

Description
MCU 16-bit MSP430 MSP430 RISC 128KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R Product overview: GD32F330CBT6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 2.5V, 3.3V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F330CBT6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit MSP430 MSP430 RISC 128KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R Product overview: GD32F330CBT6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 2.5V, 3.3V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F330CBT6 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU
297-GD32F330CBT6
16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU 297-GD32F330CBT6
MCU 16-bit MSP430 MSP430 RISC 128KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R Product overview: GD32F330CBT6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 2.5V, 3.3V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F330CBT6 can be used for catalog matching and distributor lookup.

MCU 16-bit MSP430 MSP430 RISC 128KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R Product overview: GD32F330CBT6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 2.5V, 3.3V, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-GD32F330CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site
OEM Parts - OEM Parts (F - I) - GD32F330CBT6 - 1060618-GD32F330CBT6 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GD32F330CBT6
1060618-GD32F330CBT6
OEM Parts - OEM Parts (F - I) - GD32F330CBT6 1060618-GD32F330CBT6
Manufacturer: GigaDevice Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060618-GD32F330CBT6 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): MSP430F5342IRGZT; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage

Manufacturer: GigaDevice Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060618-GD32F330CBT6
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): MSP430F5342IRGZT;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage

Buy Now
Microcontroller Chips - GD32F330CBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontroller Chips
GD32F330CBT6
Microcontroller Chips GD32F330CBT6
64KB 16KB FLASH 39 2.6V~3.6V ARM-M4 84MHz LQFP-48(7x7) Microcontrollers (MCU/MPU/SOC) ROHS

64KB 16KB FLASH 39 2.6V~3.6V ARM-M4 84MHz LQFP-48(7x7) Microcontrollers (MCU/MPU/SOC) ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 297-GD32F330CBT6 1060618-GD32F330CBT6 GD32F330CBT6
Product Name 16-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU OEM Parts - OEM Parts (F - I) - GD32F330CBT6 Microcontroller Chips
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C8214490000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers