Category: OEM Souring
Win Source Part Number: 1462992-GD32F305RBT6
Manufacturer: GigaDevice Semiconductor
128KB 64KB FLASH 51 2.6V~3.6V ARM-M4 120MHz LQFP-64(10x10) Microcontrollers (MCU/MPU/SOC) ROHS
128KB 64KB FLASH 51 2.6V~3.6V CM4 120MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462992-GD32F305RBT6 | GD32F305RBT6 | GD32F305RBT6 |
| Product Name | OEM Souring | Microcontroller Chips | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Data Bus | 32 Bit | ||
| Features | Watchdog Timer; DMA; PWM | ||
| Bits | Other; 12bit | ||
| RAM | 64 KB | ||
| ROM Type | Flash |