MCU Product overview: GD32F303RCT6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-GD32F303RCT6 can be used for catalog matching and distributor lookup.
Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 824027-GD32F303RCT6
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
256KB 48KB FLASH 51 2.6V~3.6V CM4 120MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
256KB 48KB FLASH 51 2.6V~3.6V ARM-M4 120MHz LQFP-64(10x10) Microcontrollers (MCU/MPU/SOC) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 48-GD32F303RCT6 | 824027-GD32F303RCT6 | GD32F303RCT6 | GD32F303RCT6 |
| Product Name | Embedded Microcontroller MCU | Miscellaneous - GD32F303RCT6 | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontroller Chips |
| Features | Watchdog Timer; DMA; PWM | |||
| Bits | Other; 12bit | |||
| RAM | 48 KB | |||
| ROM Type | Flash |