GigaDevice OEM Parts - OEM Parts (F - I) - GD32F303CCT6 GD32F303CCT6

Description
Manufacturer: GigaDevice Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060608-GD32F303CCT6 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): MSP430FR5964IRGZR; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: GigaDevice Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060608-GD32F303CCT6 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): MSP430FR5964IRGZR; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GD32F303CCT6 - 1060608-GD32F303CCT6 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GD32F303CCT6
1060608-GD32F303CCT6
OEM Parts - OEM Parts (F - I) - GD32F303CCT6 1060608-GD32F303CCT6
Manufacturer: GigaDevice Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060608-GD32F303CCT6 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): MSP430FR5964IRGZR; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage

Manufacturer: GigaDevice Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060608-GD32F303CCT6
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): MSP430FR5964IRGZR;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage

Buy Now
Microcontroller Chips - GD32F303CCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontroller Chips
GD32F303CCT6
Microcontroller Chips GD32F303CCT6
256KB 48KB FLASH 37 2.6V~3.6V ARM-M4 120MHz LQFP-48(7x7) Microcontrollers (MCU/MPU/SOC) ROHS

256KB 48KB FLASH 37 2.6V~3.6V ARM-M4 120MHz LQFP-48(7x7) Microcontrollers (MCU/MPU/SOC) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1060608-GD32F303CCT6 GD32F303CCT6
Product Name OEM Parts - OEM Parts (F - I) - GD32F303CCT6 Microcontroller Chips
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details