Manufacturer: GigaDevice Semiconductor
Win Source Part Number: 824019-GD32F150C8T6
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
MCU Product overview: GD32F150C8T6 from GigaDevice is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-GD32F150C8T6 can be used for catalog matching and distributor lookup.
64KB 8KB FLASH 39 2.6V~3.6V ARM-M3 72MHz LQFP-48(7x7) Microcontrollers (MCU/MPU/SOC) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 824019-GD32F150C8T6 | 48-GD32F150C8T6 | GD32F150C8T6 |
| Product Name | Miscellaneous - GD32F150C8T6 | Embedded Microcontroller MCU | Microcontroller Chips |