64KB 8KB FLASH 15 2.6V~3.6V CM3 72MHz TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | GD32F130F8P6TR |
| Product Name | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Features | Watchdog Timer; DMA; PWM |
| Bits | Other; 12bit |
| RAM | 8 KB |
| ROM Type | Flash |